EN
  • EN
  • DE

BULT3P3

Part No BULT3P3
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 200V 3A SOT32
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 200V
Max Vce (sat) 500mV @ 200mA, 1A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 10 @ 10mA, 5V
Maximum Power Dissipation 32W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package SOT-32
Win Source Part Number 201659-BULT3P3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BULT3P3 CAD Model

Description

STMicroelectronics BULT3P3: A Robust NPN Bipolar Power Transistor

The BULT3P3 is a high-performance NPN bipolar power transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is engineered to meet the demanding requirements of a wide range of electronic applications, offering a perfect blend of efficiency, reliability, and power handling capabilities.

With a maximum collector-emitter voltage (Vceo) of 80V and a collector current capability of up to 3A, the BULT3P3 is well-suited for linear and switching applications. Its high current gain bandwidth product and fast switching speeds make it an ideal choice for power management tasks, including DC-DC converters, motor control circuits, and general-purpose amplifiers.

The BULT3P3 boasts a low saturation voltage, which ensures reduced power dissipation and improved efficiency. This feature, combined with the transistor's high gain, allows for superior performance in high-power density applications. Furthermore, the device's robustness is enhanced by its built-in thermal shutdown protection, safeguarding it against excessive temperature conditions and ensuring long-term stability and reliability.

Packaged in a compact SOT-223 surface-mount package, the BULT3P3 is designed for space-constrained applications. Its small footprint doesn't compromise its thermal performance, thanks to the package's excellent power dissipation capabilities. This makes it an excellent choice for modern electronic designs where space is at a premium but performance cannot be sacrificed.

The BULT3P3 is also characterized by its ease of drive and minimal on-state resistance, which contribute to its overall efficiency. This transistor is suitable for a variety of switching and amplification applications across the industrial, consumer, and automotive sectors.

In summary, the STMicroelectronics BULT3P3 NPN bipolar power transistor is a versatile and robust component that offers designers a reliable solution for high-performance power control. Its combination of high-speed switching, thermal efficiency, and compact packaging make it a go-to choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess