EN
  • EN
  • DE

BUTW92

Part No BUTW92
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Description TRANS NPN 250V 45A TO247-3  /  Bipolar (BJT) Transistor NPN 250 V 45 A 180 W Through Hole TO-247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr STMicroelectronics
Package Tube
Transistor Type NPN
Current - Collector (Ic) (Max) 45 A
Voltage - Collector Emitter Breakdown (Max) 250 V
Vce Saturation (Max) @ Ib, Ic 1V @ 15A, 60A
Current - Collector Cutoff (Max) 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce 9 @ 60A, 3V
Power - Max 180 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number BUTW92
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names BUTW92-ND,497-12117
Standard Package 30
Win Source Part Number 1050109-BUTW92
Ultra Librarian 3D Model Ultra Librarian BUTW92 CAD Model

Description

The BUTW92 is a high-voltage, fast-switching NPN power transistor manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This transistor is designed to offer a robust and efficient solution for a variety of power applications.

Key Features

  • High Voltage Capability: The BUTW92 is capable of withstanding high voltages, making it suitable for operations in demanding environments.
  • Fast Switching Speed: It is designed for applications requiring high-speed switching, providing improved performance in converters and power management systems.
  • Low Saturation Voltage: This feature minimizes on-state losses, thereby increasing the efficiency of the device in various applications.
  • High Current Rating: The device can handle significant current levels, making it ideal for high-power applications.
  • SOT-93 Package: The transistor is housed in a SOT-93 package, which ensures good heat dissipation and robustness for industrial applications.

Applications

The BUTW92 is a versatile component that can be used in a wide range of applications, including:

  • Switching regulators
  • Inverters
  • Motor control systems
  • Power amplifiers
  • High-frequency power supplies

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BUTW92, like all ST products, is subject to rigorous testing and quality control procedures to ensure reliability and performance in the field. Customers can rely on this component for long-term stability and consistent operation.

Environmental Compliance

The BUTW92 is designed with environmental considerations in mind. It complies with various international standards for environmental safety and hazardous substances, making it a suitable choice for eco-friendly applications and products.

For detailed specifications, technical documentation, and application support, customers are encouraged to visit the official STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5707 $52.7121
7+ $14.4170 $100.9190
11+ $13.9665 $153.6315
15+ $13.5159 $202.7385
20+ $13.0654 $261.3080
26+ $11.7138 $304.5588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess