EN
  • EN
  • DE
  • IT

BYT08P-1000

Part No BYT08P-1000
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description FAST RECOVERY RECTIFIER DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1000V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Maximum) @ If 1.9V @ 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 155ns
Current - Reverse Leakage @ Vr 35μA @ 1000V
Mounting Style Through Hole
Package TO-220-2
Manufacturer Package TO-220AC
Operating Temperature - Junction -40°C ~ 150°C
Win Source Part Number 1156719-BYT08P-1000
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name BYT08
Introduction Date October 26, 1999
ECCN EAR99
Country of Origin China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BYT08P-1000 CAD Model

Description

The BYT08P-1000 is a high-performance fast recovery diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is engineered to provide efficient and reliable operation in a variety of applications, making it an ideal choice for designers looking to enhance the efficiency of their electronic circuits.

Key Features

  • High Reverse Voltage: With a maximum repetitive reverse voltage (V<sub>RRM) of 1000V, the BYT08P-1000 can withstand high voltage environments, ensuring stability and reliability in your application.
  • Fast Recovery Time: The diode boasts a fast recovery time, which minimizes energy loss during the transition from conducting to non-conducting states, making it suitable for high-frequency operations.
  • Low Forward Voltage Drop: A low forward voltage drop (V<sub>F) reduces power dissipation and improves overall efficiency, which is critical in power-sensitive designs.
  • High Surge Current Capability: This diode can handle high surge currents, providing robust protection against short-term overcurrent conditions.
  • Through-Hole Package: The BYT08P-1000 comes in a through-hole package, allowing for easy mounting and soldering onto printed circuit boards (PCBs).

Applications

The BYT08P-1000 is versatile and can be used in various applications, including:

  • Switching power supplies
  • Motor control circuits
  • Power converters
  • Snubber circuits
  • Free-wheeling diodes in various configurations

Product Specifications

Parameter Value Repetitive Reverse Voltage (V<sub>RRM) 1000V Forward Continuous Current (I<sub>F) 8A Forward Voltage Drop (V<sub>F) Typically 1.25V at I<sub>F = 8A Recovery Time Typically 500ns Operating Junction Temperature (T<sub>j) -40°C to +150°C

For those looking for a diode that offers high voltage capabilities, fast switching, and efficient operation, the BYT08P-1000 from STMicroelectronics is an excellent choice that combines performance with reliability.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
Lowest to $0.0077
Diodes Incorporated
Schottky Diodes & Rectifiers 60V 3A
Lowest to $0.0951
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 300mA 1.25V@150mA 300V SOD-323
Lowest to $0.0278
ShenZhen SlkorMicro Semicon Co. Ltd
1.7V@1A 35ns 1A 600V SMA(DO-214AC)
Lowest to $0.1200
Taiwan Semiconductor
Rectifiers 35ns 1A 200V Super F ast Recovery Rect
Lowest to $0.1082
Micro Commercial Co
DIODE STANDARD 600V 1A DO214AC
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1.68V@3A 35ns Independent Type 3A 600V SMC
Lowest to $0.0454
Diodes Incorporated
Schottky Diodes & Rectifiers Schottky Rectifier
Lowest to $0.4080
ShenZhen SlkorMicro Semicon Co. Ltd
75V 1 pair in series 1.25V 4ns 215mA SOT-23
Lowest to $0.0081

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess