EN
  • EN
  • DE

BYT230PIV400

Part No BYT230PIV400
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 400V 30A ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 35μA @ 400V
Operating Temperature - Junction 150°C (Max)
Mounting Chassis Mount
Case / Package ISOTOP
Win Source Part Number 201700-BYT230PIV400
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYT230PIV400 CAD Model

Description

STMicroelectronics BYT230PIV400 Diode

The BYT230PIV400 is a robust and reliable diode product developed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular diode is designed to cater to a wide range of applications, providing efficient and stable performance in various electronic circuits.

Key Features

  • High Reverse Voltage: With a peak inverse voltage (PIV) of 400 volts, the BYT230PIV400 is capable of withstanding high reverse bias conditions, making it suitable for applications that experience high voltage transients.
  • High Surge Current Capability: The device is designed to handle high surge currents, ensuring reliability and longevity in circuits that are subjected to sudden surges.
  • Fast Switching Speed: The diode offers fast switching capabilities, which is essential for high-frequency operations and for reducing switching losses in power supplies and converters.
  • Low Forward Voltage Drop: The low forward voltage drop feature of the BYT230PIV400 minimizes power loss and improves efficiency, which is critical in power-sensitive designs.
  • Robust Construction: Manufactured with high-quality materials, this diode is designed for long-term reliability and stability, ensuring consistent performance over its lifespan.

Applications

The BYT230PIV400 diode is versatile and can be used in a variety of electronic applications. Some of the common applications include:

  • Switching power supplies
  • Power converters and inverters
  • Motor control circuits
  • Protection circuits in consumer electronics
  • Automotive electrical systems
  • Industrial automation systems

Product Specifications

Parameter Value
Peak Inverse Voltage (PIV) 400V
Forward Current (IF) 3A
Package Type TO-220AB
Operating Temperature Range -65°C to +175°C

With its combination of high performance, reliability, and versatility, the BYT230PIV400 from STMicroelectronics is an excellent choice for designers looking for a diode that can meet the demanding requirements of modern electronic circuits.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess