EN
  • EN
  • DE

BYT30PI-400

Part No BYT30PI-400
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description FAST RECOVERY RECTIFIER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1156730-BYT30PI-400
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYT30PI-400 CAD Model

Description

The BYT30PI-400 is a robust and highly efficient power rectifier diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is specifically engineered to handle high current and voltage requirements, making it an ideal choice for a wide range of power conversion and management applications.

Key Features

  • High Reverse Voltage Capability: The BYT30PI-400 is capable of withstanding reverse voltages up to 400V, providing a high degree of protection against voltage spikes and surges.
  • High Forward Current: With a maximum average forward current of 30A, this diode can accommodate high current flows, making it suitable for demanding power applications.
  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which enhances efficiency by minimizing power loss during operation.
  • Fast Switching Speed: Designed for fast switching, the BYT30PI-400 ensures quick response times in circuits, contributing to overall system performance.
  • High Surge Current Capability: It can handle high surge currents, ensuring reliability and stability in applications that experience transient overcurrent conditions.

Applications

The BYT30PI-400 is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power converters and inverters
  • Motor control circuits
  • Freewheeling and polarity protection applications
  • Automotive charging systems

Package and Quality

The BYT30PI-400 is packaged in an isolated TO-220FP, which not only provides mechanical robustness but also offers excellent thermal performance. This package ensures that the diode can be easily integrated into various circuit designs while maintaining a compact footprint. STMicroelectronics is committed to delivering high-quality products, and the BYT30PI-400 is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

With its combination of high voltage and current ratings, low forward voltage drop, and fast switching capabilities, the STMicroelectronics BYT30PI-400 is a powerful component for designers looking to enhance the efficiency and reliability of their power management systems. Its rugged design and versatile application range make it a valuable addition to any electronic project requiring robust power rectification.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess