EN
  • EN
  • DE

BYV52PI-200RG

Part No BYV52PI-200RG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 30A 3TOPI / Diode Switching 200V 30A 3-Pin(3+Tab) TOP-I Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Maximum) @ If 850mV @ 20A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 25μA @ 200V
Operating Temperature - Junction -40°C ~ 150°C
Mounting Style Through Hole
Package TOP-3 Insulated
Manufacturer Package TOP-3I
Win Source Part Number 770742-BYV52PI-200RG
Popularity Medium
Supply and Demand Status Limited
Family Name BYV52PI-200
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYV52PI-200RG CAD Model

Description

STMicroelectronics BYV52PI-200RG Product Overview

The BYV52PI-200RG from STMicroelectronics is a high-performance, dual diode module designed to meet the needs of a wide range of power conversion and rectification applications. This robust component is engineered to provide efficient and reliable operation in environments where high voltage and current handling are essential.

Key Features:

  • Voltage Rating: The device is rated for a repetitive peak reverse voltage (VRRM) of 200V, making it suitable for operations in circuits with high voltage requirements.
  • Current Capacity: It offers a high average forward current of up to 30A, ensuring it can handle significant power levels in various applications.
  • Low Forward Voltage Drop: The low forward voltage drop of the diodes ensures higher efficiency, which is critical for minimizing energy losses in power conversion systems.
  • Isolation Voltage: With an isolation voltage of 2500V, the module provides excellent electrical isolation between the diodes and the mounting base, enhancing safety and reliability.
  • Package: The BYV52PI-200RG is housed in an industry-standard package, making it compatible with a wide range of existing designs and easy to integrate into new projects.

Applications:

This dual diode module is particularly well-suited for use in:

  • Switch-mode power supplies (SMPS)
  • Power inverters and converters
  • Freewheeling diodes in motor control circuits
  • Battery chargers
  • Energy storage systems

Reliability and Quality:

STMicroelectronics is known for their commitment to quality and reliability. The BYV52PI-200RG is manufactured with stringent quality control processes and is designed to meet the high reliability requirements of industrial applications. With its superior electrical characteristics and robust package design, this dual diode module is an excellent choice for designers looking to enhance the performance and longevity of their power electronic systems.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 60V DPAK
Lowest to $0.9663
Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.5821
Vishay
DIODE ARRAY SCHOTTKY 100V TO220
Need more? Email Us
Vishay
DIODE SCHOTTKY 30V 3.5A DPAK
Lowest to $5.1224
Vishay
DIODE SCHOTTKY 45V 20A D2PAK
Need more? Email Us
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683
Vishay
DIODE SCHOTTKY 60A 100V TO-220AB
Lowest to $2.4232
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess