EN
  • EN
  • DE

BZW06-5V8

Part No BZW06-5V8
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TRANSIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series BZW06, TRANSIL
Packaging Tape in Box
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.8V
Minimum Breakdown Voltage 6.45V
Maximum Clamping Voltage 13.4V
Current - Peak Pulse (10/1000μs) 298A (8/20μs)
Power - Peak Pulse 600W
Power Line Protection No
Applications General
Capacitance @ Frequency 4000pF @ 1MHz
Mounting Style Through Hole
Package DO-204AC, DO-15, Axial
Manufacturer Package DO-15
Win Source Part Number 1157608-BZW06-5V8
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name BZW06-5V8
Introduction Date January 27, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BZW06-5V8 CAD Model

Description

STMicroelectronics BZW06-5V8 Transient Voltage Suppressor

The BZW06-5V8 from STMicroelectronics is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is specifically engineered to stabilize abrupt over-voltage spikes and provide a high level of protection for your electronic circuits.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 5.8V, which makes it suitable for a variety of applications where this level of voltage stabilization is required.
  • Peak Pulse Power: With its impressive peak pulse power dissipation of 600W (10/1000μs surge), the BZW06-5V8 can handle significant power spikes, ensuring the safety and longevity of electronic components.
  • Fast Response Time: The diode's response time is less than 1 picosecond from 0V to BV min, providing immediate protection from voltage transients.
  • Low Incremental Surge Resistance: The device is designed with low incremental surge resistance, minimizing the voltage drop across the suppressor and thus reducing the risk of damage to the protected component.
  • High Temperature Soldering Guaranteed: The BZW06-5V8 can withstand a 260°C / 10s soldering temperature, which ensures reliability during the manufacturing process and in high-temperature operating conditions.

Applications

Due to its versatile nature and robust protection capabilities, the BZW06-5V8 is ideal for use in a wide range of applications, including:

  • Communication systems
  • Industrial electronics
  • Power supply protection
  • Consumer electronics
  • Automotive systems

Reliability and Compliance

The BZW06-5V8 meets stringent quality standards and is compliant with various industry requirements. It is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances. Furthermore, its JEDEC-registered package ensures compatibility with industry-standard mounting techniques.

Whether you're designing a new system or looking to enhance the protection of an existing one, the BZW06-5V8 from STMicroelectronics provides the reliability and performance you need to safeguard your electronic investments.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4050 $50.6250
305+ $0.3323 $101.3515
470+ $0.3220 $151.3400
645+ $0.3116 $200.9820
835+ $0.3012 $251.5020
1,115+ $0.2700 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess