Products specifications

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series BZW50, TRANSIL™
Package Tube
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 33V
Voltage - Breakdown (Min) 36.6V
Voltage - Clamping (Max) @ Ipp 76V
Current - Peak Pulse (10/1000µs) 789A (8/20µs)
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 5750pF @ 1MHz
Mounting Type Through Hole
Package / Case R-6, Axial
Supplier Device Package R-6
Base Product Number BZW50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names BZW50-33-ND,BZW5033,497-7221-5
Standard Package 100
Win Source Part Number 1200930-BZW50-33
Ultra Librarian 3D Model Ultra Librarian BZW50-33 CAD Model

Description

The BZW50-33 from STMicroelectronics is a high-performance Transil™ diode designed to provide reliable protection against voltage transients. This bidirectional surge suppressor is specifically engineered to protect sensitive electronic equipment against voltage spikes and surges that can occur due to lightning, load switch, or other transient events.

Key Features

  • Peak Pulse Power Dissipation: The BZW50-33 can handle up to 5000W (10/1000µs surge) of peak pulse power, ensuring robust protection for your circuits during transient conditions.
  • Stand-off Voltage: With a stand-off voltage of 33V, it is optimized for a wide range of applications that require a specific voltage threshold for protection.
  • Fast Response Time: The device reacts quickly to transient overvoltage events, safeguarding components before damage can occur.
  • Low Clamping Voltage: Once the transient voltage surpasses the triggering threshold, the BZW50-33 clamps the voltage to a safe level, minimizing the risk to downstream components.
  • High Surge Capability: The diode's high surge capability ensures that it can handle large surges without performance degradation.
  • Package: Available in a rugged axial package, it is designed for easy integration into a variety of circuit designs.

Applications

The BZW50-33 is ideal for use in a range of applications where transient voltage protection is critical. This includes:

  • Power supply units
  • Telecommunication systems
  • Industrial electronics
  • Lightning protection systems
  • Automotive applications

Reliability and Safety

STMicroelectronics ensures that the BZW50-33 meets rigorous standards for reliability and safety. The device complies with international standards, including IEC 61000-4-5, which governs the protection of electrical and electronic equipment against surges. With its exceptional performance and reliability, the BZW50-33 is an excellent choice for designers looking to enhance the durability and longevity of their systems.

You May Also Be Interested in

Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3414 $50.1210
37+ $2.7416 $101.4392
57+ $2.6560 $151.3920
78+ $2.5703 $200.4834
101+ $2.4846 $250.9446
135+ $2.2276 $300.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,100 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention