EN
  • EN
  • DE

BZW50-39BRL

Part No BZW50-39BRL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 39VWM 90VC R6 / 90V Clamp 667A (8/20µs) Ipp Tvs Diode Through Hole R-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series BZW50, TRANSIL™
Package Tape & Reel (TR)
Product Status Not For New Designs
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 39V
Voltage - Breakdown (Min) 43.3V
Voltage - Clamping (Max) @ Ipp 90V
Current - Peak Pulse (10/1000µs) 667A (8/20µs)
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 2400pF @ 1MHz
Mounting Type Through Hole
Package / Case R-6, Axial
Supplier Device Package R-6
Base Product Number BZW50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1,000
Win Source Part Number 992127-BZW50-39BRL
Ultra Librarian 3D Model Ultra Librarian BZW50-39BRL CAD Model

Description

The STMicroelectronics BZW50-39BRL is a robust Transil™ diode designed to provide high surge capability and protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This component is a part of ST's Transil range, which are bidirectional transient voltage suppressors (TVS) specifically engineered to dissipate high transient power surges and safeguard electronic systems.

Key Features

  • Stand-off Voltage: The BZW50-39BRL has a stand-off voltage of 39V, providing a buffer zone where the voltage can rise to this level without causing the transient suppressor to conduct significantly.
  • Peak Pulse Power: With a peak pulse power dissipation of 5000W (10/1000µs surge), this device can handle substantial power spikes, ensuring protection against severe transient conditions.
  • High Reliability: Designed by STMicroelectronics, a leader in semiconductor solutions, the BZW50-39BRL is manufactured to high standards, ensuring reliable performance in critical applications.
  • Low Clamping Voltage: The low clamping voltage of this TVS diode minimizes the stress on the protected circuit during a voltage surge event, thus enhancing the overall protection level.
  • Package: The BZW50-39BRL is available in a molded package which offers robust mechanical and thermal protection. The package is also RoHS compliant and lead-free, making it suitable for eco-friendly applications.

Applications

The BZW50-39BRL is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Power supply units (PSUs)
  • Telecommunication systems
  • Industrial systems
  • Consumer electronics
  • Automotive electronics
  • Lightning protection for outdoor equipment

Conclusion

The STMicroelectronics BZW50-39BRL Transil diode is a reliable and robust solution for protecting electrical and electronic equipment from voltage transients. With its high surge capability, low clamping voltage, and compliance with environmental standards, this TVS diode is an excellent choice for designers looking to enhance the durability and reliability of their systems against electrical disturbances.

You May Also Be Interested in

Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess