The CS1E331MCRF10 is a high-quality capacitor from STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This particular product is a tantalum capacitor, which is highly valued in the electronics industry for its stability, reliability, and long-term performance.
Key Features:
- Capacitance Value: The CS1E331MCRF10 boasts a capacitance of 330 microfarads (µF), providing a substantial energy storage capacity for a wide range of applications.
- Voltage Rating: With a voltage rating of 25V, it is suitable for various electronic circuits, offering a good balance between size and voltage support.
- Case Size: The case size for this capacitor is an E-case, which is a standard footprint for surface-mount technology, making it easy to incorporate into PCB designs.
- Operating Temperature Range: It can operate in a temperature range from -55°C to +125°C, ensuring reliable performance under extreme conditions.
- Low Equivalent Series Resistance (ESR): This capacitor features low ESR, which is beneficial for applications requiring high-frequency performance and reduced power losses.
- RoHS Compliant: The CS1E331MCRF10 is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in a variety of markets.
Applications:
The CS1E331MCRF10 is versatile and can be used in multiple applications, including:
- Power supply smoothing and filtering
- Decoupling capacitors in high-speed digital circuits
- Energy storage in pulse systems
- Audio and video equipment
- Automotive electronics
- Industrial and medical electronics
With its robust design and high-performance characteristics, the CS1E331MCRF10 is a reliable choice for designers and engineers looking for a capacitor that can withstand the rigors of demanding electronic environments.