EN
  • EN
  • DE

E-ST10F269-DPTX

Part No E-ST10F269-DPTX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144LQFP  /  ST10 series Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST10
Package Tape & Reel (TR)
Core Processor ST10
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, EBI/EMI, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number ST10
Standard Package 200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263330-E-ST10F269-DPTX
Ultra Librarian 3D Model Ultra Librarian E-ST10F269-DPTX CAD Model

Description

Product Overview: E-ST10F269-DPTX from STMicroelectronics

The E-ST10F269-DPTX is a cutting-edge microcontroller product from STMicroelectronics, a global leader in semiconductor solutions. This product is designed to offer robust performance, high reliability, and a wide range of features suitable for an array of applications within the industrial, automotive, and consumer electronics sectors.

At the heart of the E-ST10F269-DPTX is the ST10 core, which is a 16/32-bit RISC machine that delivers high computational power and efficient real-time processing capabilities. This core is particularly well-suited for control-oriented tasks where precision and determinism are critical. With its high-speed processing and versatile instruction set, the E-ST10F269-DPTX can handle complex algorithms and control functions with ease.

The device comes equipped with a rich set of peripherals that enhance its connectivity and I/O capabilities. These include multiple timers, serial communication interfaces such as UART, SPI, and CAN, as well as analog-to-digital converters (ADCs) for interfacing with sensors and other analog signals. The inclusion of these peripherals makes the E-ST10F269-DPTX an adaptable and comprehensive solution for a broad spectrum of embedded system applications.

Memory is a crucial aspect of any microcontroller, and the E-ST10F269-DPTX does not disappoint. It features a generous amount of on-chip memory, including flash memory for program storage and RAM for data processing. This integrated memory architecture enables the E-ST10F269-DPTX to execute complex programs with high efficiency and provides ample space for user applications without the need for external memory components.

STMicroelectronics has also incorporated advanced security features into the E-ST10F269-DPTX to protect intellectual property and ensure secure operation. These features include memory protection units and mechanisms to prevent unauthorized access to the microcontroller's resources.

The E-ST10F269-DPTX is not only powerful but also energy-efficient. It is designed to operate at low power, making it an excellent choice for battery-powered devices or applications where energy conservation is paramount.

In summary, the E-ST10F269-DPTX from STMicroelectronics is a high-performance microcontroller that offers a balance of speed, power efficiency, and a rich feature set, making it an ideal choice for engineers looking to develop advanced and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess