EN
  • EN
  • DE

EMIF03-SIM1AF2A7

Part No EMIF03-SIM1AF2A7
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer STMicroelectronics
Win Source Part Number 258846-EMIF03-SIM1AF2A7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMIF03-SIM1AF2A7 CAD Model

Description

Introducing the EMIF03-SIM1AF2A7 EMI Filter

The EMIF03-SIM1AF2A7 is a cutting-edge EMI filtering solution designed by STMicroelectronics, a leader in the semiconductor industry. This product is specifically tailored for the suppression of electromagnetic interference (EMI) in electronic devices, ensuring reliable performance and compliance with regulatory standards.

Key Features

  • Integrated ESD Protection: The device includes built-in Electrostatic Discharge (ESD) protection, safeguarding sensitive components against electrical surges and spikes that can occur during normal operation or due to external events.
  • High-Performance Filtering: With its advanced design, the EMIF03-SIM1AF2A7 provides superior EMI filtering capabilities, reducing noise and interference in signal lines, which is particularly beneficial for maintaining the integrity of high-speed data communications.
  • Compact Footprint: The compact package design (1.7 x 1.4mm) makes it an ideal choice for space-constrained applications, allowing for efficient use of PCB real estate without compromising performance.
  • Multiple Applications: It is well-suited for a variety of applications, including mobile phones, PDAs, notebooks, and other portable devices where size and EMI protection are critical considerations.

Technical Specifications

  • Package: The device is offered in a flip-chip package which provides excellent electrical performance and is easy to integrate into various circuit designs.
  • Compatibility: It is compatible with high-speed data lines and interfaces, including those used for SIM card interfaces, ensuring seamless operation and protection.
  • Operating Temperature: The EMIF03-SIM1AF2A7 operates within a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The EMIF03-SIM1AF2A7 is not just limited to mobile device applications. Its versatile nature allows it to be used in a wide range of products that require EMI filtering and ESD protection, such as GPS units, IoT devices, and any other application where signal integrity and component protection are of the utmost importance.

STMicroelectronics' commitment to quality and performance is evident in the EMIF03-SIM1AF2A7, making it a top choice for designers looking to enhance their product's EMI and ESD robustness without sacrificing space or functionality.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess