EN
  • EN
  • DE

EMIF10-COM01F2

Part No EMIF10-COM01F2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 200 OHM/45PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 10
Resistance - Channel (Ohms) 200
Values R = 200 Ohms, C = 45pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.094" L x 0.094" W (2.39mm x 2.39mm)
Height 0.028" (0.70mm)
Win Source Part Number 107213-EMIF10-COM01F2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian EMIF10-COM01F2 CAD Model

Description

EMIF10-COM01F2: EMI Filtering and Signal Conditioning Integrated Component

The EMIF10-COM01F2 is a cutting-edge EMI (Electromagnetic Interference) filtering and signal conditioning component designed by STMicroelectronics, a leader in semiconductor solutions. This highly integrated device is tailored to provide exceptional noise suppression capabilities in electronic systems, ensuring compliance with stringent EMI regulatory standards while maintaining signal integrity.

Key Features

  • High Integration: The EMIF10-COM01F2 integrates 10 lines of EMI filtering, including ESD (Electrostatic Discharge) protection, into a single compact package. This level of integration is ideal for space-constrained applications and simplifies PCB (Printed Circuit Board) design.
  • ESD Protection: With built-in ESD protection, the device safeguards sensitive circuitry against electrostatic discharges, meeting IEC 61000-4-2 standards and ensuring robust performance in harsh environments.
  • Low Line Capacitance: The low line-to-ground capacitance of the filters minimizes signal attenuation, making the EMIF10-COM01F2 suitable for high-speed data lines without compromising on data integrity.
  • Low Leakage Current: The device features low leakage current, which is critical for power-sensitive applications, such as battery-operated devices, where power conservation is essential.

Applications

The EMIF10-COM01F2 is versatile and can be used in a variety of applications where EMI filtering is required. These include:

  • Mobile and portable devices
  • Computing devices such as laptops and tablets
  • Consumer electronics such as digital cameras and audio players
  • Communication systems
  • USB 2.0 and HDMI interfaces

Benefits

Implementing the EMIF10-COM01F2 in your designs offers several advantages:

  • Improved Signal Quality: By filtering out unwanted noise, the device ensures that signals are transmitted clearly, enhancing the performance and reliability of electronic systems.
  • Design Simplicity: The integration of multiple filtering components into one package reduces the need for additional discrete components, simplifying the design and layout of PCBs.
  • Space Saving: Its compact footprint frees up valuable board space, which is particularly beneficial in miniaturized electronic devices.
  • Cost-Efficiency: The reduction in component count can lead to cost savings in both materials and assembly of electronic products.

The EMIF10-COM01F2 from STMicroelectronics represents a robust, efficient solution for EMI filtering and signal conditioning, making it an ideal choice for designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 22 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7750 $58.1250
185+ $0.6359 $117.6415
285+ $0.6161 $175.5885
390+ $0.5962 $232.5180
505+ $0.5763 $291.0315
675+ $0.5167 $348.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess