EN
  • EN
  • DE

ESDA6V1-5M6

Part No ESDA6V1-5M6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM 6QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6.1V
Power Dissipation - Pd 100W
Applications General Purpose
Capacitance @ Frequency 70pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-μQFN (1.45x1.0)
Win Source Part Number 015711-ESDA6V1-5M6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDA6V1-5M6 CAD Model

Description

ESDA6V1-5M6 Transient Voltage Suppressor Diode

The ESDA6V1-5M6 is a robust transient voltage suppressor (TVS) diode designed by STMicroelectronics to protect sensitive electronics from electrostatic discharges (ESD) and other voltage-induced transient events. This device is specifically engineered to safeguard up to five data lines against the destructive forces of ESD, which can compromise the integrity and longevity of electronic products.

With its low clamping voltage and bidirectional transient voltage suppression capabilities, the ESDA6V1-5M6 is an ideal solution for a wide range of applications. It is commonly employed in the protection of USB ports, HDMI connections, mobile phones, and other portable devices where space is at a premium and the integrity of data lines is paramount.

The ESDA6V1-5M6 comes in a compact SOT-23-6L package, making it a space-saving option for modern electronic layouts. Despite its small size, it offers a powerful shield against transients, with an ESD protection level exceeding the IEC 61000-4-2 standard (15kV air discharge and 8kV contact discharge).

Key features of the ESDA6V1-5M6 include:

  • Five-line ESD protection
  • Low clamping voltage for enhanced device safety
  • Low leakage current to ensure minimal power loss
  • Fast response time to transient events
  • High surge current capability
  • Compliance with international standards (IEC 61000-4-2)

STMicroelectronics' commitment to quality and reliability is exemplified in the ESDA6V1-5M6, which undergoes rigorous testing to ensure consistent performance under the harshest conditions. By integrating this TVS diode into their designs, engineers can enhance the durability and reliability of their products, providing end-users with a higher level of confidence in the protection of their electronics.

Whether you're designing consumer electronics, communication devices, or any other application where data line protection is crucial, the ESDA6V1-5M6 from STMicroelectronics is a dependable choice for maintaining the integrity and functionality of your products in the face of transient voltage events.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6280 $50.2400
195+ $0.5153 $100.4835
305+ $0.4992 $152.2560
415+ $0.4831 $200.4865
540+ $0.4670 $252.1800
720+ $0.4187 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess