EN
  • EN
  • DE
  • IT

ESDA6V1U1RL

Part No ESDA6V1U1RL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM 8SOIC / ESD Suppressor Diode TVS Uni-Dir 5V 8-Pin SO N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 6
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.1V
Power Dissipation - Pd 200W
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 015718-ESDA6V1U1RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ESDA6V1U1
Introduction Date June 29, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ESDA6V1U1RL CAD Model

Description

STMicroelectronics ESDA6V1U1RL Transil™ ESD Protection Diode

The ESDA6V1U1RL from STMicroelectronics is a state-of-the-art Transil™ diode designed specifically to provide robust electrostatic discharge (ESD) protection for electronic components. This unidirectional single-line TVS (Transient Voltage Suppression) diode is part of STMicroelectronics' commitment to safeguarding sensitive circuits from the perils of ESD, which can occur during the manufacturing process or in the field due to human handling and other environmental factors.

With its ultra-compact SOD-123FL package, the ESDA6V1U1RL is not only space-efficient but also offers a low line capacitance, making it an ideal choice for high-speed data lines where maintaining signal integrity is paramount. This diode is capable of withstanding ESD strikes up to the IEC 61000-4-2 level 4 standard, absorbing and diverting up to 30 kV (air discharge) and 30 kV (contact discharge) away from sensitive circuitry.

Key Features:

  • Peak Pulse Power: The ESDA6V1U1RL can handle a peak pulse power of 200 W (8/20 µs waveform) which helps in protecting against transient voltage spikes.
  • Low Clamping Voltage: Its low clamping voltage ensures that excess voltage is quickly suppressed, protecting downstream components from overvoltage conditions.
  • Low Leakage Current: Designed with a low leakage current, this diode minimizes power loss when the device is in standby mode, making it suitable for battery-powered applications.
  • Fast Response Time: The device reacts almost instantaneously to transient voltages, providing immediate protection upon detection of an ESD event.
  • Robustness: The ESDA6V1U1RL is designed to survive multiple ESD hits, ensuring long-term reliability of the protection it offers.

Applications:

  • Mobile phones and other portable devices
  • Computer interfaces such as USB, HDMI, and Ethernet
  • Consumer electronics and peripherals
  • Microcontroller input/output protection
  • Power supply protection

By incorporating the ESDA6V1U1RL into your design, you can significantly enhance the ESD protection level of your application, ensuring both functionality and longevity. As a product of STMicroelectronics, a leader in semiconductor solutions, you can be assured of its quality and performance in the most demanding environments.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1416 $50.2680
865+ $0.1162 $100.5130
1,335+ $0.1126 $150.3210
1,835+ $0.1090 $200.0150
2,375+ $0.1053 $250.0875
3,180+ $0.0944 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,010 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess