EN
  • EN
  • DE

ESDALC6V1P6IP

Part No ESDALC6V1P6IP
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT666
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 738158-ESDALC6V1P6IP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDALC6V1P6IP CAD Model

Description

STMicroelectronics ESDALC6V1P6IP - Robust ESD Protection for High-Speed Interfaces

The ESDALC6V1P6IP from STMicroelectronics is a state-of-the-art ESD protection device designed to shield high-speed data lines from electrostatic discharge (ESD) threats. This compact and efficient solution is tailored to safeguard sensitive electronic components in a wide array of applications, including mobile phones, multimedia devices, and other portable electronics.

Key Features

  • High ESD Protection: The device offers robust protection against ESD, exceeding the IEC 61000-4-2 standard (level 4), which ensures the safety of the protected component against ESD pulses up to 15kV (air discharge) and 8kV (contact discharge).
  • Low Capacitance: With a very low line capacitance of typically 0.7 pF, the ESDALC6V1P6IP is ideal for protecting high-speed data lines without compromising signal integrity, making it suitable for interfaces like USB 2.0, HDMI, and Gigabit Ethernet.
  • Low Leakage Current: The device features an ultra-low leakage current, significantly reducing power consumption and extending battery life in portable applications.
  • Thin Package: Housed in a μQFN-6L package, the ESDALC6V1P6IP boasts a minimal footprint and low profile, making it an excellent choice for space-constrained designs.

Applications

Thanks to its versatile protection capabilities and compact form factor, the ESDALC6V1P6IP can be employed in a variety of applications that require reliable ESD protection for high-speed data lines, including:

  • Smartphones and tablets
  • Laptops and desktop computers
  • Digital cameras and camcorders
  • Portable gaming consoles
  • Wearable technology
  • USB hubs and peripherals
  • Set-top boxes and streaming devices

The ESDALC6V1P6IP is not only a robust protector against ESD events but also a testament to STMicroelectronics' commitment to providing advanced circuit protection solutions. Its integration into your design ensures the longevity and reliability of your electronic products in the face of common electrostatic hazards.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1201 $58.2485
1,180+ $0.0982 $115.8760
1,810+ $0.0959 $173.5790
2,500+ $0.0924 $231.0000
3,250+ $0.0889 $288.9250
4,350+ $0.0797 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess