EN
  • EN
  • DE

ESDALC6V1W5S

Part No ESDALC6V1W5S
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+Rohs
Reference case SOT353
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 730822-ESDALC6V1W5S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDALC6V1W5S CAD Model

Description

The ESDALC6V1W5S from STMicroelectronics is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from electrostatic discharges (ESD) and other voltage-induced transient events. This robust component is a crucial addition to any circuit where data lines are exposed to the external environment, such as USB, HDMI, Ethernet, and other communication ports.

Key Features

  • ESD Protection: The device offers exceptional protection against ESD, exceeding the IEC 61000-4-2 standard (level 4), which ensures your electronics are safeguarded against electrostatic interactions.
  • Low Clamping Voltage: With a low clamping voltage, the ESDALC6V1W5S minimizes the stress on the protected component during a transient voltage event, thereby preserving the integrity and longevity of the electronic device.
  • Low Capacitance: The component is designed with low line capacitance, making it suitable for high-speed data lines without compromising signal integrity.
  • Single-line Protection: This device is capable of protecting one data line, providing targeted defense against transients.
  • Small Package Size: The ESDALC6V1W5S comes in a compact SOD-323 package, ensuring a minimal footprint on the PCB and making it ideal for space-constrained applications.
  • High Reliability: Manufactured by STMicroelectronics, a leader in semiconductor solutions, the ESDALC6V1W5S is built to meet high-quality standards for reliability and performance.

Applications

The ESDALC6V1W5S is versatile and can be employed in a wide range of applications. It is particularly useful in protecting:

  • Communication interfaces such as Ethernet, USB, and HDMI
  • Mobile phones and other portable devices
  • Computers and peripherals
  • Networking equipment
  • Industrial controls

Conclusion

In conclusion, the ESDALC6V1W5S from STMicroelectronics is an essential component for designers looking to enhance the durability and reliability of their electronic products. With its superior ESD protection, low clamping voltage, and small form factor, it provides an effective solution for safeguarding sensitive circuits against the damaging effects of transient voltages.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1744 $58.4240
810+ $0.1432 $115.9920
1,250+ $0.1386 $173.2500
1,725+ $0.1340 $231.1500
2,215+ $0.1305 $289.0575
2,975+ $0.1167 $347.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess