EN
  • EN
  • DE

EV-VNQ7040AY

Part No EV-VNQ7040AY
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description VNQ7040AY Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPower
Main Purpose Power Management, High Side Driver (Internal FET)
Utilized IC / Part VNQ7040AY
Primary Attributes 4-Channel (Quad)
Supplied Contents Board(s)
Win Source Part Number 799160-EV-VNQ7040AY
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EV-VNQ7040AY CAD Model

Description

Introducing the EV-VNQ7040AY Evaluation Board from STMicroelectronics

The EV-VNQ7040AY is a state-of-the-art evaluation board designed by STMicroelectronics to showcase the capabilities of the VNQ7040AY high-side driver. This compact and versatile board is an ideal solution for automotive and industrial applications where robust and reliable high-side switching is required.

Key Features

        
  • Integrated VNQ7040AY High-Side Driver: At the heart of the evaluation board is the VNQ7040AY chip, a high-side driver that is part of ST's VIPower M0-7 family. It offers outstanding performance in terms of load current capability, thermal dissipation, and minimal power consumption.
  •     
  • Advanced Diagnostics: The board includes comprehensive diagnostic features that provide feedback on load status, open-load detection, and thermal shutdown, ensuring the system's reliability and safety.
  •     
  • Wide Range of Load Types: The EV-VNQ7040AY can drive a variety of resistive, capacitive, and inductive loads, making it extremely versatile for different applications, such as lighting modules, heaters, and motors.
  •     
  • Protection Features: The evaluation board includes several protection features such as overcurrent, overvoltage, and undervoltage shutdown, protecting the system from electrical hazards.

Applications

The EV-VNQ7040AY is designed for use in a range of applications, particularly in the automotive sector where reliability and durability are critical. These include:

        
  • Automotive lighting systems
  •     
  • Engine and gearbox actuators
  •     
  • Body control modules
  •     
  • Car access systems

Additionally, the board's robustness and flexibility also make it suitable for industrial automation tasks, such as controlling solenoids, motors, and other heavy-duty actuators.

Easy to Use

The evaluation board is user-friendly and comes equipped with a straightforward interface that allows designers to quickly integrate the board into their prototypes and test setups. This ease of use accelerates the development process, enabling faster time-to-market for new products and systems.

With its combination of advanced features, protection mechanisms, and versatile applications, the EV-VNQ7040AY evaluation board from STMicroelectronics is an invaluable tool for engineers looking to leverage the performance and reliability of the VNQ7040AY high-side driver in their designs.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0563 $64.4504
18+ $6.6103 $118.9854
28+ $6.4038 $179.3064
38+ $6.1972 $235.4936
49+ $5.9907 $293.5443
65+ $5.3709 $349.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess