EN
  • EN
  • DE
  • IT

EVAL-L9779WD-SPI

Part No EVAL-L9779WD-SPI
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD FOR L9779WD-SPI / EVALUATION BOARD DESIGNED TO EVALUATE L9779WD-SPI
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Power Management, Engine Control
Utilized IC / Part L9779WD-SPI
Supplied Contents Board(s)
Win Source Part Number 778226-EVAL-L9779WD-SPI
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-L9779WD-SPI CAD Model

Description

EVAL-L9779WD-SPI: An Advanced Diagnostic System IC Evaluation Board from STMicroelectronics

The EVAL-L9779WD-SPI is a state-of-the-art evaluation board designed by STMicroelectronics specifically for the L9779WD-SPI, a diagnostic system IC intended for automotive applications. This evaluation board serves as a comprehensive platform for automotive developers and engineers to test features, develop applications, and expedite the design process when integrating the L9779WD-SPI IC into vehicle diagnostic systems.

At the heart of the EVAL-L9779WD-SPI is the L9779WD-SPI diagnostic system IC, which is a multifunctional interface designed to connect the vehicle's electronic control unit (ECU) with a diagnostic tool or tester. It supports various communication protocols such as ISO 9141, K and L lines, and CAN, making it versatile for diverse automotive diagnostic requirements.

The evaluation board showcases the robust capabilities of the L9779WD-SPI, including its SPI interface for communication with the host microcontroller, and its ability to manage multiple communication channels simultaneously. It also features a voltage regulator, a line driver, and a CAN transceiver, providing all the necessary components for a comprehensive diagnostic system.

One of the key benefits of the EVAL-L9779WD-SPI is its ease of use. The board is equipped with user-friendly interfaces and connectors, allowing for straightforward connection to a host microcontroller and other peripherals. It also includes various test points and LEDs for real-time monitoring and debugging of signal integrity and communication protocols.

Engineers can take advantage of the provided software package, which includes a graphical user interface (GUI) for configuring the L9779WD-SPI IC. This software facilitates a seamless evaluation experience, enabling quick adjustments and the ability to observe the effects of configuration changes in real-time.

In sum, the EVAL-L9779WD-SPI is an invaluable tool for professionals in the automotive industry who require a reliable and efficient way to evaluate the L9779WD-SPI diagnostic system IC. With its comprehensive features and user-friendly design, this evaluation board is an essential asset for accelerating the development of advanced vehicle diagnostic systems.

You May Also Be Interested in

Texas Instruments
DLP LIGHTCRAFTER 4500 / DLP4500 Projection DLP Reference Design Evaluation Board
Need more? Email Us
Maxim Integrated
KIT EVALUATION FOR MAX13047 / MAX13047E Logic-Level Translator Interface Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
BOARD EVAL SI2457 + SI3008 16PIN / Si2457 Data Acquisition Arrangement (DAA) Telecom Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
EVAL BOARD FOR SI3471 / Si3471 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC720LP3E / HMC720LP3E Clock Buffer Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess