EN
  • EN
  • DE

EVLSRK1000A-TO

Part No EVLSRK1000A-TO
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description SRK1000A ADAPTIVE SYNCHRONOUS RE / SRK1000A Gate Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Gate Driver
Embedded No
Utilized IC / Part SRK1000A
Supplied Contents Board(s)
Base Product Number EVLSRK1000
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1341625-EVLSRK1000A-TO
Ultra Librarian 3D Model Ultra Librarian EVLSRK1000A-TO CAD Model

Description

STMicroelectronics EVLSRK1000A-TO - A Robust Motor Control Solution

The EVLSRK1000A-TO from STMicroelectronics is a state-of-the-art motor control product designed for high-performance applications. This advanced solution is tailored to meet the demands of engineers and developers who require reliable and efficient motor control for their industrial, automotive, or consumer projects.

Key Features

  • High Integration: The EVLSRK1000A-TO is a fully integrated motor control module that simplifies the design process, reducing time-to-market and ensuring a compact footprint for space-sensitive applications.
  • Advanced Motor Control: It supports various motor types, including brushless DC, permanent magnet synchronous, and stepper motors, making it a versatile choice for a wide range of applications.
  • Power Efficiency: With its optimized power management system, the EVLSRK1000A-TO ensures efficient operation, reducing power consumption and heat generation, which is crucial for extending the life of the motor and the controller itself.
  • Robust Design: Built to withstand harsh environments, it features protection against overcurrent, overvoltage, and overheating, ensuring reliable performance under challenging conditions.
  • Easy to Use: The module comes with comprehensive documentation and software support, making it easier for developers to integrate it into their projects and customize it according to their specific needs.

Applications

The EVLSRK1000A-TO is ideal for a broad range of applications where precise and efficient motor control is critical. These include:

  • Industrial Automation
  • Robotics
  • Automotive Systems
  • Consumer Electronics
  • Medical Devices

Why Choose EVLSRK1000A-TO?

Choosing the EVLSRK1000A-TO for your motor control needs means investing in a product that delivers both performance and reliability. Its robust design, coupled with STMicroelectronics' commitment to quality, ensures that you receive a product that not only meets but exceeds industry standards. Whether you're developing a new application or upgrading an existing system, the EVLSRK1000A-TO is the smart choice for motor control.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.4684 $90.9368
4+ $37.3074 $149.2296
5+ $36.1416 $180.7080
7+ $34.9757 $244.8299
9+ $33.8099 $304.2891
12+ $30.3123 $363.7476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
In Stock: 6 pieces Factory Stock: 6 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess