Products specifications Report Issue?

Win Source Part Number 1059757-FR1107BTR
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FR1107BTR CAD Model

Description

The FR1107BTR from STMicroelectronics is a state-of-the-art rectifier diode designed to meet the demanding requirements of modern electronic applications. This high-performance component is part of STMicroelectronics' extensive range of diodes, which are renowned for their reliability, efficiency, and innovation.

Key Features

  • Low Forward Voltage Drop: The FR1107BTR boasts a low forward voltage drop, ensuring high efficiency in power conversion, which is critical for energy-sensitive applications.
  • High Current Capability: With its ability to handle a significant amount of current, this rectifier is suitable for high-power applications, offering robust performance under challenging conditions.
  • Fast Switching Speed: The fast switching capabilities of the FR1107BTR make it an excellent choice for high-frequency circuits, reducing switching losses and improving overall circuit efficiency.
  • Thermal Performance: Designed with superior thermal performance in mind, the FR1107BTR can operate effectively over a wide temperature range, ensuring reliability even in thermally demanding scenarios.

Applications

The versatility of the FR1107BTR allows it to be used in a variety of applications, including:

  • Power supplies
  • DC-DC converters
  • Automotive systems
  • Battery chargers
  • Lighting systems
  • Telecommunication equipment

Product Specifications

The FR1107BTR diode comes in a compact package and is designed to offer excellent performance in a small footprint. Here are some of its key specifications:

  • Package Type: DPAK
  • Peak Repetitive Reverse Voltage: 1000 V
  • Average Rectified Forward Current: 1 A
  • Non-Repetitive Peak Forward Surge Current: 30 A
  • Operating Junction Temperature Range: -65°C to +175°C

With its robust design and superior electrical characteristics, the FR1107BTR is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for IDT5T9950PFI
Hitachi, Ltd
Need more? Email Us
ECAD model for HM629128LFP-7L
Renesas Electronics America
IC Buffer Zd 6OUTPUT 28-SSOP
Need more? Email Us
ECAD model for ICS9DB106BFLFT
Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FDMF8704VTR
Omron
General Purpose Relay, G5Nb Series, Power, Non Latching, Spst, 12 Vdc, 3 A Rohs Compliant: Yes
Need more? Email Us
ECAD model for G5NB1AE12DC
IXYS
IGBT 2500V 5A 32W TO268 / IGBT 2500 V 5 A 32 W Surface Mount TO-268AA
Lowest to $18.7910
ECAD model for IXBT2N250
Hynix Semiconductor
TSOP TSOP TSOP
Need more? Email Us
ECAD model for HY57V161610ATC-10
LG
Need more? Email Us
ECAD model for GD74LS154
HongFa
HFD31 Series 1 A DPDT 5 VDC Subminiature Surface Mount Signal Relay
Need more? Email Us
ECAD model for HFD31/5-S(257)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention