EN
  • EN
  • DE

GMZAN3SL-LF

Part No GMZAN3SL-LF
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFP100
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 753349-GMZAN3SL-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GMZAN3SL-LF CAD Model

Description

Introducing the GMZAN3SL-LF from STMicroelectronics

The GMZAN3SL-LF is a state-of-the-art, low-frequency, passive RFID chip that is part of STMicroelectronics' extensive RFID product lineup. This innovative chip is designed to provide robust performance for a wide range of RFID applications, making it an ideal choice for inventory tracking, access control, and asset management systems.

With its advanced features and capabilities, the GMZAN3SL-LF offers excellent read and write reliability in various environments, ensuring consistent and dependable communication with RFID readers. The chip operates at a low frequency of 125 kHz to 134.2 kHz, which is particularly well-suited for applications requiring penetration through materials such as water, wood, and body tissue, making it perfect for pet identification and livestock tracking as well.

One of the key attributes of the GMZAN3SL-LF is its small form factor, which allows for easy integration into compact designs without compromising performance. This makes it highly versatile and suitable for embedding into a wide range of products, from small accessories to larger industrial equipment.

The chip also features a programmable memory, which can be tailored to meet the specific data storage requirements of various applications. This memory is secure and can be locked to protect sensitive information, ensuring that the data stored on the chip remains safe from unauthorized access.

STMicroelectronics has designed the GMZAN3SL-LF with durability in mind. The chip is built to withstand harsh conditions, including extreme temperatures and exposure to chemicals, making it reliable for use in outdoor and industrial environments where ruggedness is a necessity.

Overall, the GMZAN3SL-LF RFID chip exemplifies STMicroelectronics' commitment to providing high-quality, innovative solutions for the RFID market. Whether you're involved in supply chain management, security, or livestock monitoring, this chip offers the performance and reliability needed to streamline operations and enhance the efficiency of your RFID systems.

For more information about the GMZAN3SL-LF, including technical specifications and application notes, visit the STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

International Rectifier
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Linear Technology
Lowest to $9.1303
Spansion
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Lowest to $10.3384
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 286 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess