EN
  • EN
  • DE

HCF4001BM1

Part No HCF4001BM1
Manufacturer STMicroelectronics
Description NOR GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178896-HCF4001BM1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian HCF4001BM1 CAD Model

Description

STMicroelectronics HCF4001BM1 Overview

The HCF4001BM1 is a versatile, high-quality integrated circuit (IC) from STMicroelectronics, a leading global semiconductor company. This IC is part of the 4000 series CMOS logic family and is specifically a Quad 2-Input NOR Gate. The device is designed to operate with a power supply range of 3V to 15V, making it suitable for a wide array of applications, from consumer electronics to industrial control systems.

Key Features

  • Logic Type: The HCF4001BM1 consists of four independent NOR gates, each with two inputs. NOR gates are a fundamental component of digital electronics, providing a logic operation that outputs true only when all inputs are false.
  • Supply Voltage Range: It has a broad supply voltage range from 3V to 15V, accommodating various logic level requirements and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
  • High Noise Immunity: This IC features high noise immunity and low power consumption, which is crucial for reliable performance in electrically noisy environments and power-sensitive applications.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which is important for balanced propagation delays when the IC is used in timing applications.

Applications

The HCF4001BM1 is suitable for various applications, including:

  • Automotive systems
  • Logic circuits
  • Alarm systems
  • Signal processing
  • Computer logic

Package and Quality

The HCF4001BM1 is offered in an SO-14 package, which is a small-outline package with 14 leads. This compact form factor is ideal for space-constrained applications. STMicroelectronics is committed to high-quality standards, and this product is no exception, ensuring reliability and performance in your electronic designs.

Conclusion

Overall, the HCF4001BM1 from STMicroelectronics is a reliable and flexible component for designers who require high-performing NOR logic gates. Its compatibility with a wide voltage range, noise immunity, and standardized output characteristics make it a solid choice for both simple and complex digital circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess