EN
  • EN
  • DE

HCF40106BM1

Part No HCF40106BM1
Manufacturer STMicroelectronics
Description HEX SCHMITT TRIGGERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1178900-HCF40106BM1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian HCF40106BM1 CAD Model

Description

STMicroelectronics HCF40106BM1 Product Overview

The HCF40106BM1 is a high-grade integrated circuit from STMicroelectronics, renowned for its reliability and versatility in various electronic applications. This IC is part of the 4000 series CMOS logic family, which is well-known for its low power consumption and high noise immunity. The device features six Schmitt trigger inverters in a single package, making it a compact and efficient solution for signal conditioning and shaping in digital systems.

Key Features

  • Hex Inverter: The HCF40106BM1 contains six independent Schmitt trigger inverters, providing multiple channels for signal processing within a single IC.
  • High Noise Immunity: The inherent design of Schmitt triggers offers excellent noise immunity, ensuring stable operation even in electrically noisy environments.
  • Wide Operating Voltage: It operates over a wide voltage range from 3V to 15V, accommodating various application requirements and making it suitable for both TTL and CMOS technologies.
  • Low Power Consumption: As part of the CMOS family, this device boasts low power consumption, which is critical for battery-operated and energy-sensitive systems.
  • Speed Variation with Voltage: The propagation delay times vary inversely with the supply voltage, offering flexibility in speed and power trade-offs.

Applications

The versatility of the HCF40106BM1 allows it to be used in a wide array of applications, including:

  • Wave shaping and signal processing
  • Astable multivibrators
  • Monostable multivibrators
  • Debouncing circuits for switches and contacts
  • Square wave and pulse generation

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The HCF40106BM1 is manufactured with stringent quality control processes, ensuring reliable performance and longevity in the field. Its robust design is suited for both commercial and industrial temperature ranges, making it an ideal choice for a broad spectrum of electronic systems.

Whether you're designing consumer electronics, industrial control systems, or innovative IoT devices, the HCF40106BM1 from STMicroelectronics offers a practical solution for your digital logic needs, combining performance with practicality.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess