EN
  • EN
  • DE

HCF4014BE

Part No HCF4014BE
Manufacturer STMicroelectronics
Catalog Logic - Shift Registers
Description IC SYNC PAR/SERIAL IN/OUT 16 DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 067829-HCF4014BE
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian HCF4014BE CAD Model

Description

STMicroelectronics HCF4014BE 8-stage Static Shift Register

The HCF4014BE from STMicroelectronics is a high-performance CMOS 8-stage static shift register designed to offer a flexible and reliable solution for digital data storage and transfer applications. This integrated circuit is part of ST's 4000 series, which is renowned for its robustness and versatility in various electronic systems.

This device features eight D-type flip-flops with a single data input and buffered outputs from each of the eight stages. The HCF4014BE operates as a serial-to-serial or parallel-to-serial shift register, with the capability to handle serial data input and output. The parallel inputs to each stage are enabled by a parallel load control signal, allowing for the simultaneous loading of data into all flip-flops.

The HCF4014BE has a wide operating voltage range from 3V to 20V, making it suitable for applications that require different power levels. Its low power consumption and high noise immunity are due to the technology used in its design, ensuring reliable operation even in challenging environments.

With its Schmitt trigger action on the clock input, the device provides pulse shaping and allows jitter-free clock input signals, which is crucial for consistent and error-free data shifting. The clock can be driven by either a high-to-low or a low-to-high transition, providing designers with flexibility in timing design.

Applications for the HCF4014BE are diverse and include digital data processing, data storage, signal delay, and transfer operations in systems such as computers, communication devices, and control units. Its compact DIP (Dual In-line Package) or SO (Small Outline) package options allow for easy integration into printed circuit boards, catering to both hobbyist and professional electronic designs.

Overall, the STMicroelectronics HCF4014BE shift register is a reliable component that offers the performance and flexibility needed to meet the demands of modern digital applications, ensuring efficient data management and signal integrity.

You May Also Be Interested in

UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT SHIFT REGISTERS
Lowest to $0.5821
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess