EN
  • EN
  • DE

HCF4052BM1

Part No HCF4052BM1
Manufacturer STMicroelectronics
Description ANALOG MULTIPLEXERS-DEMULTIPLEXERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178933-HCF4052BM1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Automation & Process Control, Consumer Electronics, Portable Devices, Audio, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian HCF4052BM1 CAD Model

Description

STMicroelectronics HCF4052BM1 Multiplexer/Demultiplexer IC

The HCF4052BM1 from STMicroelectronics is a versatile analog multiplexer/demultiplexer integrated circuit designed for application in communication systems, data processing, and remote control systems. This dual 4-channel analog multiplexer/demultiplexer is part of the CMOS family, offering high-performance operation through a wide operating voltage range and low power consumption.

Featuring two independent 4-channel multiplexers/demultiplexers with common select logic, the HCF4052BM1 can handle both digital and analog signals. This allows users to route signals from multiple inputs to a single output or vice versa, providing flexibility in signal management. The device can process signals ranging from DC to 100MHz, making it suitable for various high-speed applications.

Key Features:

  • Wide Operating Voltage Range: The HCF4052BM1 operates effectively across a broad voltage range of 3V to 20V, accommodating various power supply requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it ensures minimal power draw, which is crucial for battery-operated and energy-sensitive applications.
  • High Noise Immunity: The high noise immunity characteristic of the CMOS technology used in this IC ensures reliable performance in electrically noisy environments.
  • Versatile Signal Handling: Capable of handling both analog and digital signals, this multiplexer/demultiplexer is a perfect fit for mixed-signal applications.
  • Binary Address Decoding: Selection of the desired channel is made easy with binary address decoding on the select inputs.

Applications:

The HCF4052BM1 is highly adaptable and can be employed in a variety of applications, including:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Function generators
  • Remote control systems
  • Analog-to-digital and digital-to-analog conversion systems

With its durable construction and reliable performance, the HCF4052BM1 from STMicroelectronics is a go-to component for designers looking to create flexible and efficient electronic systems. Its ease of integration into various circuit designs makes it an excellent choice for both prototyping and mass production.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess