EN
  • EN
  • DE

HCF4069UBM1

Part No HCF4069UBM1
Manufacturer STMicroelectronics
Description HEX INVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1178943-HCF4069UBM1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4069UBM1 CAD Model

Description

STMicroelectronics HCF4069UBM1 Hex Inverter

The HCF4069UBM1 is a high-quality integrated circuit produced by STMicroelectronics, a leader in the semiconductor industry. This versatile component is a hex inverter chip, featuring six independent inverter gates in a single package. It is designed to deliver reliable performance for a wide array of electronic applications.

Key Features

  • Inverter Gates: Contains six independent inverter gates that can be used in various configurations.
  • Logic Type: Unbuffered inverter logic ensures fast response times and efficient operation.
  • Voltage Range: Supports a wide operating voltage range from 3V to 15V, making it suitable for both low and high-voltage applications.
  • High Noise Immunity: Exhibits a noise immunity greater than 50% of Vdd (supply voltage), which is advantageous in electrically noisy environments.
  • Low Power Consumption: Designed for optimized power usage, which is crucial for battery-powered devices and energy-efficient systems.

Applications

The HCF4069UBM1 can be used in a variety of applications, including but not limited to:

  • Logic conversion and inversion
  • Oscillator circuits
  • Signal processing
  • Pulse shaping
  • High-speed logic gates
  • Energy-saving devices

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The HCF4069UBM1 is no exception, manufactured using robust silicon-gate CMOS technology which offers superior resistance to radiation and electrostatic discharge (ESD). The device is also compliant with JEDEC standards, ensuring compatibility and interoperability with other electronic components.

Package and Availability

The HCF4069UBM1 comes in a DIP-14 (Dual In-line Package) form factor, which is widely used and preferred for prototyping and through-hole PCB designs. It is readily available through STMicroelectronics' extensive distribution network, ensuring that designers and manufacturers can easily incorporate it into their designs without supply concerns.

With its combination of features, the HCF4069UBM1 is an excellent choice for designers looking to implement efficient and reliable inverting functions within their electronic projects.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2788 $58.5480
505+ $0.2288 $115.5440
785+ $0.2217 $174.0345
1,080+ $0.2145 $231.6600
1,395+ $0.2074 $289.3230
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess