EN
  • EN
  • DE

HSP061-2P6Y

Part No HSP061-2P6Y
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM 18VC SOT666
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 18V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-666
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, HSPY
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-563, SOT-666
Case / Package SOT-666
Family Name HSP061
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-14180-2, 497-14180-6, -497-14180-2, -497-14180-1, 497-14180-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873979-HSP061-2P6Y
Ultra Librarian 3D Model Ultra Librarian HSP061-2P6Y CAD Model

Description

The HSP061-2P6Y is a state-of-the-art ESD protection device from STMicroelectronics, designed to safeguard high-speed data lines against electrostatic discharge (ESD) and other voltage-induced transients. This device is a perfect solution for protecting sensitive electronic components in a wide range of applications, including mobile phones, digital cameras, and other portable devices where space is at a premium and high-speed data lines are utilized.

Key Features

  • High ESD Protection: The HSP061-2P6Y offers robust ESD protection, meeting IEC61000-4-2 level 4 standards, which ensures your electronics are shielded from ESD events up to 15kV (air discharge) and 8kV (contact discharge).
  • Low Capacitance: With ultra-low line capacitance, typically around 0.6pF, this device is ideal for preserving signal integrity on high-speed data lines without compromising data transfer rates.
  • Low Leakage Current: The device features a very low leakage current, which is essential for maintaining battery life in portable applications.
  • Multiple Data Lines Protection: The HSP061-2P6Y provides simultaneous protection for up to 6 data lines, making it a compact and efficient solution for modern electronic designs.

Applications

The HSP061-2P6Y is suitable for a wide array of high-speed data applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI 1.3 and 1.4 interfaces
  • eSATA ports
  • DisplayPort interfaces
  • Thunderbolt interfaces
  • LVDS interfaces

Package and Quality

This protection device is delivered in a µQFN-10L package, which is known for its compact footprint and low profile, making it particularly suitable for space-constrained applications. The package dimensions are designed to facilitate easy integration into PCB designs.

STMicroelectronics is committed to the highest quality standards, and the HSP061-2P6Y is no exception. It is manufactured to rigorous specifications, ensuring reliability and performance in the most demanding environments.

With its combination of high-level protection, low capacitance, and small form factor, the HSP061-2P6Y from STMicroelectronics represents a premier choice for designers looking to enhance the durability and longevity of their high-speed digital interfaces.

You May Also Be Interested in

Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4481 $58.2530
315+ $0.3678 $115.8570
490+ $0.3564 $174.6360
675+ $0.3448 $232.7400
870+ $0.3333 $289.9710
1,160+ $0.2988 $346.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess