EN
  • EN
  • DE

IIS328DQTR

Part No IIS328DQTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-8G I2C/SPI 24QFN  /  Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tape & Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g
Sensitivity (LSB/g) 1020 (±2g) ~ 255 (±8g)
Bandwidth 25Hz ~ 500Hz
Output Type I2C, SPI
Voltage - Supply 2.16V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 24-QFN
Supplier Device Package 24-QFN (4x4)
Base Product Number IIS328
Other Names 497-15701-6,497-15701-2,497-15701-1
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235077-IIS328DQTR
Ultra Librarian 3D Model Ultra Librarian IIS328DQTR CAD Model

Description

STMicroelectronics IIS328DQTR - High-Precision Inertial Sensor

The IIS328DQTR is a state-of-the-art, low-power, high-performance 3-axis linear accelerometer with a digital serial interface standard output. Crafted by STMicroelectronics, a global semiconductor leader, this device is designed to cater to the demanding needs of advanced motion-sensing applications. The IIS328DQTR is part of ST's product line that combines innovative MEMS technology with cutting-edge manufacturing processes.

Key Features

  • Wide Range of Measurement: The IIS328DQTR offers selectable full scales of ±2g, ±4g, and ±8g, allowing for precise acceleration measurement across various dynamic conditions.
  • High Resolution: The sensor provides a 16-bit data output, ensuring high-resolution measurements for complex and sensitive applications.
  • Low Power Consumption: Engineered for efficiency, the IIS328DQTR operates with low power consumption, making it ideal for battery-operated devices.
  • Enhanced Robustness: The sensor is designed to withstand high levels of shock, ensuring reliability and stability in harsh conditions.
  • Embedded Features: With built-in self-test capability, the sensor allows for easy integration and maintenance, enhancing the overall system reliability.
  • Compact Package: Housed in a small, lead-free, plastic land grid array package (LGA), the IIS328DQTR is optimized for space-constrained applications.

Applications

The IIS328DQTR is versatile and can be used in a broad range of applications, including:

  • Vibration Monitoring and Control
  • Impact Recognition and Logging
  • Free-Fall Detection
  • Intelligent Power Saving for Handheld Devices
  • Motion-Activated Functions
  • GPS Navigation Systems
  • Industrial and Robotics Applications

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by STMicroelectronics. The datasheet contains comprehensive information on the IIS328DQTR's electrical characteristics, mechanical details, and application guidelines necessary for successful integration into various systems.

With its robust design, high precision, and versatile features, the IIS328DQTR from STMicroelectronics is an excellent choice for those seeking a reliable and efficient solution for their motion detection needs.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess