EN
  • EN
  • DE

ATMEGA8515-16AUR

Part No ATMEGA8515-16AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series AVR® ATmega
Package Reel - TR
Number of I/O 35
Family Name ATmega8515
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA8515-16AURTR, ATMEGA8515-16AURDKR, ATMEGA8515-16AURCT, ATMEGA851516AUR, ATMEGA8515-16AUR-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851286-ATMEGA8515-16AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA8515-16AUR CAD Model

Description

The ATMEGA8515-16AUR is a high-performance, low-power 8-bit AVR RISC-based microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide array of applications. This microcontroller is part of the popular ATmega series, which is well-regarded for its ease of use and advanced features. The ATMEGA8515-16AUR operates at a maximum frequency of 16MHz, providing a balanced combination of processing speed and power consumption.

With 8KB of in-system programmable flash memory, the ATMEGA8515-16AUR offers ample space for application code, which can be updated in the field through its serial programming capabilities. This microcontroller also boasts 512 bytes of EEPROM and 512 bytes of SRAM, allowing for efficient data storage and retrieval operations.

The device features a wide range of peripherals, including a 10-bit analog-to-digital converter with eight channels, which provides accurate analog signal measurements. It also has a byte-oriented Two-Wire Serial Interface, a versatile serial communication protocol that simplifies connections with other ICs.

The ATMEGA8515-16AUR supports up to 35 programmable I/O lines, giving developers the flexibility to connect a variety of external components. Its comprehensive interrupt system with 21 external and 6 internal interrupt sources ensures responsive and reliable operation for real-time tasks.

This microcontroller is packaged in a 44-lead TQFP (Thin Quad Flat Package), making it suitable for space-constrained applications. The ATMEGA8515-16AUR is also characterized by its robustness, with an operating temperature range of -40°C to 85°C, making it an ideal choice for demanding environments.

Microchip Technology's ATMEGA8515-16AUR is a powerful and flexible microcontroller solution for designers and engineers looking to create sophisticated systems in areas such as industrial control, consumer electronics, and automotive applications. Its combination of processing power, memory options, and extensive peripheral set makes it a go-to choice for a multitude of embedded system projects.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8595 $52.7355
21+ $4.8078 $100.9638
33+ $4.6576 $153.7008
45+ $4.5073 $202.8285
58+ $4.3571 $252.7118
77+ $3.9064 $300.7928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,155 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess