EN
  • EN
  • DE

IMSG300G-10C

Part No IMSG300G-10C
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990214-IMSG300G-10C
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMSG300G-10C CAD Model

Description

The IMSG300G-10C is a state-of-the-art integrated module from STMicroelectronics, designed to offer a high-performance solution for a range of industrial and automotive applications. This compact module is a testament to STMicroelectronics' commitment to innovation, reliability, and efficiency in the field of microelectronics.

Key Features

  • High Precision: The module boasts superior accuracy, making it suitable for applications that require precise measurements and control.
  • Robust Design: Constructed to withstand harsh industrial environments, the IMSG300G-10C is resistant to mechanical shocks and vibrations, ensuring consistent performance and longevity.
  • Wide Temperature Range: The device operates effectively across a broad temperature spectrum, making it ideal for automotive and other outdoor applications.
  • Low Power Consumption: Efficiency is at the core of the IMSG300G-10C, with low power requirements that help to minimize the overall energy footprint of the systems it is integrated into.
  • Easy Integration: The module is designed with ease of integration in mind, featuring a compact form factor and compatibility with standard industrial interfaces.

Applications

The versatility of the IMSG300G-10C makes it well-suited for a wide array of applications, some of which include:

  • Automotive systems
  • Industrial automation
  • Robotics
  • Navigation systems
  • Telemetry equipment

Technical Specifications

The IMSG300G-10C module integrates advanced technical specifications that cater to demanding industrial and automotive requirements:

  • Operating Voltage: Specified range tailored for automotive and industrial power systems
  • Communication Interface: Compatible with standard communication protocols for seamless system integration
  • Dimensions: Optimized footprint for space-constrained applications
  • Quality and Reliability: Meets stringent quality standards and is backed by STMicroelectronics' reputation for reliability

For more detailed technical information and datasheets, interested parties are encouraged to visit the STMicroelectronics website or contact their sales and support team. The IMSG300G-10C is a testament to STMicroelectronics' dedication to providing cutting-edge solutions that drive innovation across industries.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TT Electronics
Lowest to $6.0469
Essentra Components
Need more? Email Us
Panasonic
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess