EN
  • EN
  • DE

IMST222C-G20S

Part No IMST222C-G20S
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222277-IMST222C-G20S
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IMST222C-G20S CAD Model

Description

Introducing the IMST222C-G20S from STMicroelectronics

The IMST222C-G20S is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) sensor from the global semiconductor leader STMicroelectronics. This innovative product is designed to cater to the growing demands of the industrial and consumer electronics markets, providing high-precision inertial measurements and robust performance in a compact form factor.

Key Features

  • High Accuracy: The IMST222C-G20S boasts a high degree of accuracy in inertial measurements, making it suitable for applications that require precise motion tracking and navigation.
  • Advanced MEMS Technology: Utilizing the latest advancements in MEMS technology, this sensor offers excellent stability and reliability, ensuring consistent performance over time and under varying conditions.
  • Compact Design: With its small footprint, the IMST222C-G20S is ideal for space-constrained applications, allowing designers to integrate high-performance motion sensing without compromising on space.
  • Low Power Consumption: Energy efficiency is at the core of the IMST222C-G20S design, making it an excellent choice for battery-powered devices where power conservation is critical.
  • Wide Operating Temperature Range: The sensor is engineered to perform across a broad temperature range, ensuring functionality in diverse environments and applications.

Applications

The versatility of the IMST222C-G20S enables its use across various sectors. It is particularly well-suited for:

  • Industrial Automation: Enhancing precision and efficiency in automated systems.
  • Consumer Electronics: Providing motion sensing capabilities in smartphones, gaming devices, and wearable technology.
  • Navigation Systems: Assisting in accurate positioning and direction finding for vehicles and drones.
  • Robotics: Enabling advanced movement control and stabilization in robotic platforms.

Why Choose the IMST222C-G20S?

STMicroelectronics' commitment to innovation is evident in the IMST222C-G20S. Its combination of high precision, low power consumption, and small size makes it an outstanding choice for designers looking to enhance their products with reliable motion sensing capabilities. Whether for industrial applications, consumer electronics, or advanced navigation systems, the IMST222C-G20S is engineered to meet the challenges of modern technology with superior performance and quality.

For more information on integrating the IMST222C-G20S into your next project, visit the STMicroelectronics website or contact their support team for expert guidance.

You May Also Be Interested in

Holtek
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Nichicon
Need more? Email Us
TA-I
Lowest to $0.1194
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Hitachi, Ltd
Need more? Email Us
Hanrun
Lowest to $0.8712
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess