Products specifications Report Issue?

Win Source Part Number 1065112-IN4735
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IN4735 CAD Model

Description

The IN4735 is a high-performance integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular component is part of a series that is widely recognized for its robustness, precision, and efficiency, making it a go-to choice for a variety of electronic applications.

Key Features

  • High Stability: The IN4735 is engineered to maintain stable performance over a wide range of environmental conditions, ensuring reliability for critical applications.
  • Low Power Consumption: It is designed for energy-efficient operation, which is essential for battery-powered devices and contributes to overall system power management.
  • Compact Size: The small footprint of the IN4735 makes it ideal for space-constrained applications, allowing for more compact and integrated designs.

Applications

The versatile nature of the IN4735 allows it to be used across various sectors, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Telecommunication Infrastructure

Technical Specifications

Parameter Value Operating Temperature -40°C to +125°C Package Type Industry Standard Quality & Reliability High

Support & Resources

STMicroelectronics provides extensive support and resources for the IN4735, including detailed datasheets, application notes, and design guides. Customers can also access technical assistance from ST's expert support team to ensure successful integration and deployment of the IN4735 in their products.

For more information on the IN4735, or to request samples or a quote, please visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

ATI
Need more? Email Us
ECAD model for IXP400SB400
Infineon Technologies
IGBT MOD 1700V 1200A 3350W / IGBT Module Trench Field Stop Single 1700 V 1200 A 3350 W Chassis Mount Module
Need more? Email Us
ECAD model for FZ600R17KE4HOSA1
Omron
General Purpose Relay, G5Nb Series, Power, Non Latching, Spst, 12 Vdc, 3 A Rohs Compliant: Yes
Need more? Email Us
ECAD model for G5NB1AE12DC
SMC Diode Solutions
Smc Air Dryer, M'BRANE(1000/190)-
Need more? Email Us
ECAD model for IDG100-04B-R
GigaDevice Semiconductor
NOR Flash 16Mbit 3.3V USON8 3*2*0.45mm Industrial(-40 to +85 )
Lowest to $4.9441
ECAD model for GD25LB256EFIRR
Hynix Semiconductor
TSOP TSOP TSOP
Need more? Email Us
ECAD model for HY57V161610ATC-10
IXYS
IGBT 2500V 5A 32W TO268 / IGBT 2500 V 5 A 32 W Surface Mount TO-268AA
Lowest to $18.7910
ECAD model for IXBT2N250
HongFa
Power Relay, 25A, 1 Form C, 120VAC, AgCdO, QC, Metal Bracket, HF94F Series
Need more? Email Us
ECAD model for HF94F-12A120-1(257)
LG
Need more? Email Us
ECAD model for GD74LS273

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention