The L100NH3LL is a cutting-edge power MOSFET device produced by STMicroelectronics, a leader in semiconductor solutions. This product stands out for its excellent efficiency and thermal performance, making it an ideal choice for a wide range of high-power and high-frequency applications.
Key Features
- Low On-Resistance: The L100NH3LL boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- High Switching Speed: With its fast switching capabilities, this MOSFET minimizes switching losses, which is crucial for applications operating at high frequencies.
- Advanced Technology: Utilizing STMicroelectronics' latest advancements in MOSFET technology, the L100NH3LL offers superior performance, reliability, and longevity.
- High Current Capacity: Designed to handle high current loads, this MOSFET can efficiently manage challenging power management tasks.
- Robust Thermal Performance: The device's excellent thermal characteristics ensure stable operation even under high temperature conditions, contributing to the system's reliability.
Applications
The versatility of the L100NH3LL allows it to be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Drives
- Automotive Applications
- Power Management Systems
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
100A
Power Dissipation (P<sub>D)
180W
Operating Temperature Range
-55°C to 175°C
In summary, the L100NH3LL from STMicroelectronics is a superior MOSFET that offers low on-resistance, high switching speeds, and robust thermal performance. It is an excellent choice for designers looking to enhance efficiency and reliability in their high-power electronic systems.