EN
  • EN
  • DE

L4931CDT35-TR

Part No L4931CDT35-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2 %
Mounting SMD (SMT)
Case / Package TO-252
Dropout Voltage 800 mV
Input Bias Current 600 µA
Max Input Voltage 20 V
Maximum Operating Temperature 125 °C
Max Output Current 250 mA
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 3
Output Current 250 mA
Output Type Fixed
Output Voltage 3.5 V
Polarity Positive
Quiescent Current 1 mA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 980959-L4931CDT35-TR
Categories PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L4931CDT35-TR CAD Model

Description

STMicroelectronics L4931CDT35-TR Low Dropout Voltage Regulator

The L4931CDT35-TR is a high-performance, low dropout voltage regulator designed by STMicroelectronics, a leader in the semiconductor industry. This component is specifically engineered to provide a stable and reliable power supply, making it an ideal choice for sensitive electronic applications where voltage precision is critical. With its low dropout performance, the L4931CDT35-TR ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.

Featuring a fixed output voltage of 3.5V, the L4931CDT35-TR can deliver up to 250mA of output current, which is suitable for low-power devices such as microcontrollers, sensors, and analog circuits. The regulator boasts exceptional accuracy with a tight output voltage tolerance, ensuring that the connected components receive a consistent power supply without fluctuations that could potentially cause malfunctions or damage.

One of the standout features of the L4931CDT35-TR is its low quiescent current, which makes it particularly well-suited for battery-powered applications where power conservation is paramount. This characteristic extends battery life and reduces the need for frequent charging or replacement, which is beneficial for portable and remote devices.

The thermal protection feature of the L4931CDT35-TR safeguards the device against overheating. In the event that the internal temperature exceeds safe operating limits, the thermal protection circuitry will automatically shut down the regulator to prevent thermal runaway and potential damage to the device and the system it powers. Additionally, the regulator includes current limiting features to protect against short-circuit and overcurrent conditions, further enhancing its reliability and safety.

Available in a DPAK package, the L4931CDT35-TR is designed for surface-mount technology (SMT), allowing for compact and efficient PCB designs. Its rugged construction ensures that it can withstand the rigors of industrial environments, while its compliance with RoHS directives makes it an environmentally friendly choice for eco-conscious manufacturers.

Overall, the L4931CDT35-TR from STMicroelectronics is a versatile and robust voltage regulator that offers precise voltage regulation, low power consumption, and high reliability, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess