EN
  • EN
  • DE

L4962

Part No L4962
Manufacturer STMicroelectronics
Description 1.5A POWER SWITCHING REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1194269-L4962
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian L4962 CAD Model

Description

STMicroelectronics L4962 Voltage Regulator

The L4962 from STMicroelectronics is a robust and versatile voltage regulator designed to cater to a wide range of applications requiring a stable power supply. This integrated circuit is part of STMicroelectronics' extensive line of power management solutions, renowned for their reliability and efficiency.

Key Features

  • Output Voltage: The L4962 provides a fixed output voltage of 5V, which is a common requirement for many digital and analog circuits.
  • Output Current: Capable of delivering up to 1.5A, this regulator can support a variety of loads, from simple low-power devices to more demanding applications.
  • High Efficiency: Designed with energy efficiency in mind, the L4962 ensures minimal power loss during voltage regulation, making it suitable for battery-powered operations.
  • Thermal Protection: It includes an over-temperature protection feature that shuts down the regulator if the internal temperature exceeds safe operating limits, preventing thermal damage.
  • Short Circuit Protection: The built-in short-circuit protection feature helps safeguard the regulator and the connected load from potential damage due to short circuits.
  • Low Dropout Voltage: The L4962 boasts a low dropout voltage, ensuring stable output even when the input voltage is close to the output voltage, which is crucial for battery-operated devices.

Applications

The L4962 is suitable for a wide array of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Portable devices
  • Power supplies
  • Telecommunication equipment

With its combination of features, the L4962 from STMicroelectronics is an excellent choice for designers looking for a reliable power management solution that balances performance with protection. It's a testament to STMicroelectronics' commitment to providing high-quality components for the electronics industry.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess