EN
  • EN
  • DE

L4993MDTR

Part No L4993MDTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A 20SO / LDO Regulator Neg/Pos -0.3V to 6V 0.15A Automotive 20-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 31V
Output Voltage 5V
Voltage Dropout (Maximum) 0.4V @ 150mA
Output Current 150mA
Operating Supply Current 125μA ~ 2mA
PSRR 55dB (100Hz)
Control Features Reset, Watchdog
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
Win Source Part Number 778134-L4993MDTR
Popularity Medium
Supply and Demand Status Limited
Introduction Date June 01, 2004
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L4993MDTR CAD Model

Description

The L4993MDTR from STMicroelectronics is a robust and versatile voltage regulator integrated circuit (IC) designed to deliver a stable and reliable power supply in a variety of electronic applications. This IC is part of STMicroelectronics' esteemed L4993 series, known for their high-quality power management solutions.

Key Features

  • Adjustable Output Voltage: The L4993MDTR offers an adjustable output voltage feature, which allows designers to tailor the voltage supply to the specific needs of their application, ensuring optimal performance and compatibility with a wide range of devices.
  • Low Dropout Voltage: This IC is characterized by its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thus minimizing power loss and improving overall system efficiency.
  • Thermal Protection: The L4993MDTR is equipped with thermal protection mechanisms that prevent the IC from overheating, thereby safeguarding the longevity and reliability of both the regulator and the system it powers.
  • Current Limiting: With its built-in current limiting capabilities, the device offers protection against overcurrent conditions, which could otherwise damage the power supply and connected components.
  • Wide Operating Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for use in harsh environmental conditions without compromising performance.

Applications

The L4993MDTR is ideal for a broad range of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication equipment
  • Portable devices

Package and Availability

The L4993MDTR is available in a compact, surface-mount package, which is suitable for automated assembly processes and is designed to occupy minimal space on a printed circuit board (PCB). This product is supplied in tape and reel format, facilitating efficient handling and manufacturing for high-volume production. Check with authorized distributors for availability and bulk pricing options.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4144 $63.6480
100+ $1.1605 $116.0500
155+ $1.1243 $174.2665
215+ $1.0880 $233.9200
275+ $1.0517 $289.2175
370+ $0.9429 $348.8730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,971 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess