EN
  • EN
  • DE

L5150CJTR

Part No L5150CJTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description 5 V low dropout voltage regulator | IC REG LIN 5V 150MA POWERSSO-12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.5V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 80μA
Maximum Supply Current 4.2mA
PSRR 48dB (100Hz)
Control Features Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package PowerSSO-12
Supplier Device Package PowerSSO-12
Family Part Number L5150
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1194301-L5150CJTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L5150CJTR CAD Model

Description

The L5150CJTR is a state-of-the-art automotive-grade voltage regulator integrated circuit (IC) from the renowned semiconductor manufacturer, STMicroelectronics. This advanced component is specifically designed to address the needs of modern automotive applications, providing a reliable and efficient power supply solution.

Key Features

  • Output Voltage: The L5150CJTR offers a precise and stable output voltage, ensuring consistent performance for the connected electronic systems.
  • High Current Capability: This IC is capable of delivering a high current output, making it suitable for powering demanding automotive electronics.
  • Low Dropout Voltage: The low dropout (LDO) feature of the L5150CJTR allows it to maintain regulation even with a minimal difference between the input and output voltages, enhancing its efficiency.
  • Thermal Protection: Integrated thermal protection safeguards the IC from overheating, ensuring long-term reliability and safety in high-temperature operating conditions.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, accommodating the extreme environments typically found in automotive applications.

Applications

The L5150CJTR is ideal for a variety of automotive uses, including but not limited to:

  • Power management for microcontrollers
  • Automotive sensor modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

As with all STMicroelectronics products, the L5150CJTR is manufactured to the highest quality standards. It complies with automotive industry regulations and is qualified according to AEC-Q100 standards, ensuring its reliability in even the most demanding automotive environments.

Package and Availability

The L5150CJTR is available in a robust and compact package, designed for easy integration into a wide range of automotive electronic assemblies. With its advanced features and proven performance, the L5150CJTR from STMicroelectronics is an excellent choice for designers seeking a high-quality voltage regulator for their automotive applications.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2377 $51.1055
515+ $0.1951 $100.4765
795+ $0.1890 $150.2550
1,095+ $0.1829 $200.2755
1,415+ $0.1768 $250.1720
1,895+ $0.1585 $300.3575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,800 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess