EN
  • EN
  • DE

L6258EA

Part No L6258EA
Manufacturer STMicroelectronics
Description PWM controlled high current DMOS universal motor driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194377-L6258EA
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6258EA CAD Model

Description

Introducing the L6258EA Motor Driver from STMicroelectronics

The L6258EA is a powerful and versatile motor driver IC designed by STMicroelectronics, a leader in semiconductor solutions. This IC is specifically engineered to deliver high performance for driving bipolar stepper motors, which are commonly used in a variety of precision motion control applications. The L6258EA is an ideal choice for designers looking for a reliable and efficient solution for their motor control needs.

This motor driver operates with a supply voltage that can range from 10V to 52V, providing a wide window of operational flexibility. It is capable of output currents up to 1.5A, which allows it to drive a broad spectrum of stepper motors, from small to medium-sized, with impressive precision and power.

Key Features of the L6258EA:

  • Integrated Dual Full-Bridge: The L6258EA contains two full H-bridge drivers, enabling it to control both phases of a bipolar stepper motor independently. This feature allows for full, half, quarter, and eighth step modes, providing fine control over motor movement.
  • Programmable Current Control: The device allows for programmable peak current control through an external resistor, which gives users the ability to fine-tune motor performance to match specific application requirements.
  • Thermal Shutdown: To ensure reliability and safety, the L6258EA includes a thermal shutdown feature that protects the device from overheating.
  • Cross-Conduction Protection: The built-in cross-conduction protection helps prevent accidental damage to the motor or driver by ensuring that both H-bridges cannot conduct simultaneously.
  • Low Saturation Voltage: The low saturation voltage of the output stages ensures efficient operation, reducing power dissipation and heat generation.

The L6258EA also provides a variety of diagnostic features. It has an under-voltage lockout that prevents operation if the supply voltage falls below a certain threshold, ensuring the motor driver only operates in safe conditions. Additionally, the device is equipped with non-dissipative overcurrent protection, which safeguards the IC from current spikes that could potentially cause damage.

With its robust set of features, the L6258EA from STMicroelectronics represents a comprehensive solution for designers and engineers looking to implement effective stepper motor control in their applications, whether it's in industrial automation, robotics, or precision instrumentation.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6396 $57.8376
15+ $7.9094 $118.6410
23+ $7.6623 $176.2329
32+ $7.4151 $237.2832
41+ $7.1679 $293.8839
54+ $6.4264 $347.0256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess