EN
  • EN
  • DE

L6386-8

Part No L6386-8
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068460-L6386-8
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L6386-8 CAD Model

Description

The L6386-8 from STMicroelectronics is a high-voltage gate driver specifically designed to drive both the high-side and low-side N-channel MOSFETs in a half-bridge configuration. This advanced and integrated solution is ideal for a wide range of power conversion applications, such as motor drives, uninterruptible power supplies (UPS), and power inverters for renewable energy systems.

Key Features

  • High-Voltage Capability: The L6386-8 can handle high-voltage levels, with a Vboot voltage up to 600V, making it suitable for applications that require robust performance in challenging environments.
  • Integrated Bootstrap Diode: The inclusion of an integrated high-voltage bootstrap diode simplifies the design by reducing the number of external components required.
  • Matched Propagation Delays: The device ensures matched propagation delays for both high-side and low-side gate drives, improving the reliability and efficiency of the power stage.
  • Under-Voltage Lockout (UVLO): Both the high-side and low-side drivers feature UVLO protection to ensure the device operates only when the supply voltage is sufficient, preventing potential damage from under-voltage conditions.
  • CMOS and TTL Compatible Inputs: The L6386-8 is designed to interface seamlessly with a wide range of control ICs thanks to its CMOS and TTL compatible input thresholds.

Applications

The versatility of the L6386-8 makes it an excellent choice for a variety of half-bridge and full-bridge applications, including:

  • Brushed and brushless motor drives
  • DC-AC inverters for solar and wind power systems
  • Power supplies and UPS systems
  • Power factor correction circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the L6386-8 is no exception. It is built to meet the high standards of reliability and performance that customers have come to expect from STMicroelectronics products.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess