EN
  • EN
  • DE

L6564DTR

Part No L6564DTR
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description 10 pin transition-mode PFC controller | IC PFC CTRLR TRANSITION 10SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Mode Discontinuous (Transition)
Current - Startup 90μA
Supply Voltage (V) 10.3V ~ 22.5V
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-SOP
Supplier Device Package 10-SSOP
Family Part Number L6564
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1194413-L6564DTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6564DTR CAD Model

Description

STMicroelectronics L6564DTR

The L6564DTR, designed and manufactured by STMicroelectronics, is a cutting-edge power management integrated circuit (IC) that is specifically tailored for driving high-efficiency and compact power supplies. This versatile IC is a pivotal component in the design of energy-saving electronic applications, particularly those requiring a power factor correction (PFC) stage.

This advanced IC is encapsulated in a compact SO-16N package, making it an ideal choice for space-constrained applications. The L6564DTR boasts a multi-mode operation strategy, combining both Transition Mode (TM) and Quasi-Resonant Zero-Voltage Switching (QR-ZVS) at the converter's output, which ensures improved efficiency across a wide range of load conditions. This feature is particularly beneficial in applications that demand low power consumption in standby mode and high efficiency at full load.

With its integrated high-voltage startup source and the ability to operate at a fixed frequency or modulate it according to the load, the L6564DTR provides designers with the flexibility to optimize their power supply for specific requirements. The IC also includes a host of protection features such as overvoltage, overload, and brownout protection, ensuring the safety and reliability of the end application.

The L6564DTR's performance is further enhanced by its very low operating quiescent current and the inclusion of a disable function that lowers the input consumption under no-load conditions, making it an eco-friendly choice for energy-conscious designs. The IC's robustness is also evident in its excellent noise immunity, attributed to its proprietary Zerovolt Switching (ZVS) technique.

Overall, the L6564DTR from STMicroelectronics is a highly integrated and efficient solution for power supply designers looking to achieve the best in class power factor, efficiency, and reliability in their applications, such as consumer electronics, lighting systems, and industrial power units.

For more detailed information, datasheets, and technical specifications, please visit the official STMicroelectronics website or contact their support team.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6881 $58.4885
205+ $0.5646 $115.7430
320+ $0.5470 $175.0400
440+ $0.5294 $232.9360
565+ $0.5117 $289.1105
760+ $0.4588 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess