EN
  • EN
  • DE

L6565D013TR

Part No L6565D013TR
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068472-L6565D013TR
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L6565D013TR CAD Model

Description

STMicroelectronics L6565D013TR Quasi-Resonant SMPS Controller

The L6565D013TR is a cutting-edge quasi-resonant SMPS (Switched Mode Power Supply) controller integrated circuit designed and manufactured by STMicroelectronics. This device is specifically tailored for efficient and robust power supply solutions and is widely employed in various applications such as LCD monitors, TVs, adapter chargers, and other low-power consumer electronics.

Featuring quasi-resonant zero-voltage switching (ZVS) topology, the L6565D013TR ensures reduced electromagnetic interference (EMI) and increased efficiency by minimizing switching losses. This technique allows for soft-switching operation, which is particularly beneficial in reducing noise and extending the life of the power supply components.

The L6565D013TR provides a plethora of features that enhance the performance and reliability of power supply designs. It comes with an integrated high-voltage startup source, which simplifies the circuit and lowers standby power consumption. The device also boasts an adjustable operating frequency, which can be set using external components, giving designers the flexibility to optimize the power supply for specific requirements.

Protection features are paramount in power management, and the L6565D013TR does not disappoint. It includes over-voltage protection (OVP), over-current protection (OCP), and a built-in thermal shutdown mechanism. These protective measures ensure the power supply operates within safe limits, safeguarding both the controller and the system it powers from potential damage due to abnormal operating conditions.

The L6565D013TR is available in a compact SO-8 package, making it suitable for space-constrained applications. Its surface-mount design aligns with modern PCB manufacturing processes, facilitating easier integration into a wide range of electronic products.

With its combination of efficiency, flexibility, and protective features, the STMicroelectronics L6565D013TR quasi-resonant SMPS controller stands out as a reliable and versatile choice for designers looking to create sophisticated power supply systems with a focus on performance and compactness.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess