Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 18V
Frequency - Switching 250kHz, 500kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number L6725
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 173110-L6725
Ultra Librarian 3D Model Ultra Librarian L6725 CAD Model

Description

Product Overview: STMicroelectronics L6725

The L6725 is a highly integrated and advanced voltage regulator from STMicroelectronics, designed to deliver exceptional performance for a wide range of applications. This product is part of STMicroelectronics' portfolio of power management integrated circuits, known for their reliability and efficiency.

Key Features

  • Advanced Voltage Regulation: The L6725 incorporates state-of-the-art technology to provide precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • High Efficiency: Its design prioritizes energy efficiency, which helps reduce power consumption and heat generation, extending the life of the product and the devices it powers.
  • Programmable Features: With programmable switching frequency, soft-start, and overcurrent protection, the L6725 allows for customized performance tailored to specific application requirements.
  • Thermal Protection: Integrated thermal shutdown functionality safeguards the device against overheating, contributing to the overall safety and longevity of the system.

Applications

The versatility of the L6725 makes it suitable for an array of applications, including but not limited to:

  • Computer Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Control Systems

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The L6725 is manufactured with rigorous standards, ensuring reliable performance in demanding environments. Additionally, STMicroelectronics provides extensive technical support and documentation, making the integration of the L6725 into your design as smooth as possible.

Environmental Considerations

The L6725 is designed with environmental responsibility in mind. It complies with various international standards, reducing the environmental impact through energy-efficient operation and minimized power wastage.

You May Also Be Interested in

ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR PWM CM 8-DIP
Need more? Email Us
ECAD model for UC3844NG
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6526ACBZ
Richtek USA Inc.
IC REG BOOST CTRLR DIM SOP-14 / BOOST CONTROLLER WITH DIMMING CONTROL
Lowest to $1.7517
ECAD model for RT8525GS
Texas Instruments
Current Mode PWM Controller | IC REG CTRLR MULT TOP 16SOIC
Lowest to $1.0409
ECAD model for UC3846DWTRG4
SII Semiconductor Corporation
IC REG CTRLR BOOST SOT89-3 / DC/DC Cntrlr Single-OUT Step Up 110kHz 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-8352C33UA-K6ST2G
STMicroelectronics
High frequency single phase PWM controller with Power Good | IC REG CTRLR BUCK 10DFN
Lowest to $0.7321
ECAD model for L6728AH
Texas Instruments
UCC1800 LOW-POWER BICMOS CURRENT / Regulator Output DC-DC Controller IC
Lowest to $32.8422
ECAD model for UCC1800J
ON Semiconductor
HIGH PERFORMANCE ZERO VOLTAGE SWITCH RESONANT MODE CONTROLLERS | IC REG CTRLR FLYBACK 16SOIC
Need more? Email Us
ECAD model for MC34067DW
Texas Instruments
IC REG CTRLR BUCK 32WQFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $19.3888
ECAD model for LM5119QPSQ/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9492 $68.2220
85+ $1.5994 $135.9490
130+ $1.5495 $201.4350
175+ $1.4995 $262.4125
225+ $1.4495 $326.1375
300+ $1.2995 $389.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,100 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention