Product Overview: L6726ATR by STMicroelectronics
The L6726ATR is a highly sophisticated, single-phase PWM controller designed by STMicroelectronics, a leader in the semiconductor industry. This advanced controller is tailored for efficient power management and is particularly suited for applications that require a compact, high-performance solution.
The L6726ATR is built with state-of-the-art technology to provide exceptional performance in regulating the power supply for both low-voltage and high-current processors. It is widely used in a range of applications, including desktop and laptop computers, servers, gaming consoles, and other embedded systems that necessitate precise voltage regulation.
Key Features:
-
Versatile Voltage Regulation: The device supports a wide input voltage range, making it adaptable to various power supply conditions.
-
High Efficiency: With its advanced control algorithms, the L6726ATR achieves high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
-
Enhanced Power Management: It includes features such as dynamic voltage scaling, enabling the controller to adjust the output voltage in response to the load conditions, thereby optimizing power consumption.
-
Robust Protection Features: The device comes with a comprehensive set of protection features, including over-voltage, under-voltage, over-current, and thermal shutdown, ensuring the safety and longevity of the end application.
-
Compact Package: The L6726ATR is available in a compact VFQFPN package, which is ideal for space-constrained applications.
Technical Specifications:
Parameter
Value
Input Voltage Range
4.5V to 5.5V
Output Voltage Range
0.8V to 3.3V
Switching Frequency
Up to 1 MHz
Package
VFQFPN
In conclusion, the L6726ATR by STMicroelectronics is a top-tier choice for designers looking to implement a robust and efficient power management system in their electronic devices. Its combination of versatility, high efficiency, and compact design makes it a valuable component in any power-sensitive application.