STMicroelectronics L6728TR-3 Advanced Single Phase PWM Controller
The L6728TR-3 is a high-performance, single-phase PWM controller designed by STMicroelectronics, tailored for efficient power management in a wide array of computer and consumer applications. This advanced controller integrates a plethora of features aimed at delivering precision and flexibility, making it an ideal choice for systems that require reliable and adaptable power solutions.
At the heart of the L6728TR-3 lies its adaptive on-time control architecture, which provides fast transient response and simplifies loop stabilization, ensuring that the connected power circuit can quickly adapt to changes in load conditions. This technology also facilitates operation at a constant switching frequency, which is critical for maintaining performance consistency across various operating conditions.
The controller supports a broad input voltage range, making it versatile for use in systems with differing power requirements. It also boasts an integrated 1.5A high-side gate driver, which is designed to drive an N-channel MOSFET, a feature that enhances the efficiency and reliability of the power conversion process. The L6728TR-3's high-side gate driver is complemented by an adaptive non-overlapping gate-drive scheme that minimizes cross-conduction losses, further improving overall system efficiency.
One of the key advantages of the L6728TR-3 is its precision over-current protection, which safeguards the power circuit from excessive currents that could potentially cause damage. The controller's over-current function is programmable, offering designers the flexibility to set protection thresholds according to the specific needs of their application.
Additional features of the L6728TR-3 include programmable soft-start, enable input, power good output, and thermal protection. These functionalities contribute to a robust power management system that can be finely tuned to meet the exact requirements of the end application. The controller is available in a compact VFQFPN 16 package, providing a space-saving solution without compromising on performance.
For engineers and designers looking for a reliable, adaptable, and efficient PWM controller, the STMicroelectronics L6728TR-3 stands out as a top-tier option that can meet the demanding requirements of modern electronic systems.