EN
  • EN
  • DE

HCF4019BEY

Part No HCF4019BEY
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC 2INPUT AND/OR QUAD 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AND/OR Gate Configurable 4 Circuit 2 Input (1, 1) Input 16-DIP
Manufacturer STMicroelectronics
Series 4000B
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-DIP
Family Name HCF4019
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873253-HCF4019BEY
Ultra Librarian 3D Model Ultra Librarian HCF4019BEY CAD Model

Description

STMicroelectronics HCF4019BEY Quadruple 2-Line to 1-Line Data Selectors/Multiplexers

The HCF4019BEY is a high-quality integrated circuit designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This versatile chip is a quadruple 2-line to 1-line data selector/multiplexer that features four identical units capable of selecting one of two binary inputs and directing the chosen input to a single output line.

Constructed with silicon gate C2MOS technology, the HCF4019BEY offers a robust combination of high speed, low power consumption, and reduced noise levels, making it ideal for a wide array of digital applications. This technology also ensures that the device has a high noise immunity and is capable of stable operation across a broad range of operating temperatures and voltages.

The HCF4019BEY operates over a recommended voltage range of 3 to 20V, providing users with flexibility in voltage selection to suit various system requirements. Additionally, the low power consumption characteristic of the CMOS technology makes it suitable for battery-operated systems, portable devices, and power-sensitive applications.

Each of the four multiplexers in the HCF4019BEY is controlled by a separate selection input (A/B), allowing for independent control of each section. The simple and straightforward design ensures ease of use while providing reliable and consistent performance. The device comes in a 16-pin dual in-line package (DIP), which is easy to handle and integrate into a wide variety of electronic circuits.

With its high-speed operation, the HCF4019BEY is an excellent choice for implementing logic-level conversions, data routing, signal gating, and various other digital tasks. Whether used in communication systems, data processing, computer peripherals, or instrumentation, the HCF4019BEY from STMicroelectronics is designed to meet the stringent requirements of today's sophisticated electronic designs.

For designers and engineers looking for a reliable and efficient way to manage multiple data sources in their digital systems, the HCF4019BEY provides a cost-effective and space-saving solution that does not compromise on performance.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550
Microchip Technology
IC GATE AND/NAND DIFF 2INP 8SOIC
Need more? Email Us
Texas Instruments
5450 DUAL 2-WIDE 2-INPUT AND-OR- / Configurable Circuit Input
Lowest to $32.6239
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $0.9714
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $1.0095

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess