EN
  • EN
  • DE

L6995STR

Part No L6995STR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.3 V to 6 V
Frequency - Switching 270kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Phase Control, Power Good, Soft Start
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 20-TSSOP
Win Source Part Number 070603-L6995STR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6995STR CAD Model

Description

Introducing the L6995STR from STMicroelectronics

The L6995STR is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for their innovative and reliable components. This device is a monolithic synchronous step-down regulator with a built-in high-current capability, making it an ideal choice for a wide range of applications where efficient voltage regulation is crucial.

Designed with advanced technology, the L6995STR boasts an input voltage range from 4.5V to 60V, which enables it to support applications with varying supply voltages. This flexibility is particularly beneficial for automotive, industrial, and telecommunication systems, where supply voltage can fluctuate significantly. The device can deliver an output current up to 3A, providing ample power for demanding loads.

The L6995STR integrates a range of features to enhance performance and reliability. It comes with an adjustable switching frequency that can be set from 250kHz to 2MHz through an external resistor. This allows designers to optimize the regulator for efficiency or for the size of the external components, depending on the specific needs of the application.

Moreover, the L6995STR offers excellent thermal performance thanks to its exposed pad package, which helps in dissipating heat more effectively. It also includes a variety of protection features such as overcurrent protection, thermal shutdown, and short-circuit protection, ensuring the safety and longevity of both the regulator and the system it powers.

With its synchronous rectification, the L6995STR achieves high efficiency, which reduces power losses and helps in maintaining a lower operating temperature. This is particularly important in space-constrained applications where thermal management is a challenge. Additionally, the device supports a low shutdown current and has a standby mode with reduced current consumption, which is essential for battery-powered applications where power conservation is a priority.

In summary, the L6995STR from STMicroelectronics is a robust and versatile synchronous step-down regulator that provides a reliable power management solution for a diverse array of applications. Its high current capability, wide input voltage range, and advanced features ensure that it can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Infineon Technologies
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess