EN
  • EN
  • DE

L7805CT

Part No L7805CT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Bulk
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 35V
Output Voltage 5V
Voltage Dropout (Maximum) 2V @ 1A (Typ)
Output Current 1.5A
Operating Supply Current 8mA
PSRR 62dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Package TO-3
Win Source Part Number 1194498-L7805CT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name L7805C
Introduction Date June 21, 2004
ECCN EAR99
Country of Origin China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian L7805CT CAD Model

Description

The L7805CT is a robust linear voltage regulator designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of the L78 series, which is well-known for its reliability and efficiency in providing stable outputs. The L7805CT is specifically engineered to deliver a fixed output voltage of 5V, making it an essential component in a wide range of electronic applications.

Key Features

  • Output Voltage: Provides a precise 5V output with a tolerance of ±2% at 25°C.
  • Output Current: Capable of delivering up to 1.5A of output current, which is suitable for a variety of medium-power applications.
  • Thermal Overload Protection: Integrated thermal shutdown mechanism prevents damage from overheating, enhancing the longevity of the device.
  • Short Circuit Protection: Built-in short-circuit protection features safeguard the regulator and the connected components from potential damage due to short circuits.
  • Wide Input Voltage Range: Accepts a broad range of input voltages, typically from 7V to 35V, providing flexibility in various circuit configurations.

Applications

The L7805CT is versatile and can be used in diverse electronic circuits. It is commonly found in:

  • Consumer Electronics
  • Computer Systems
  • Power Management Solutions
  • Embedded Systems
  • Automotive Applications

Package and Quality

Encased in a TO-220 package, the L7805CT is designed for through-hole mounting, ensuring easy integration into printed circuit boards (PCBs). STMicroelectronics adheres to strict quality standards, ensuring that each L7805CT voltage regulator meets the high-quality requirements expected by industry professionals and hobbyists alike.

Conclusion

With its robust design, comprehensive protection features, and reliable performance, the L7805CT from STMicroelectronics stands out as a superior choice for stable voltage regulation in a multitude of electronic applications. Its ability to maintain a consistent 5V output under varying conditions makes it an indispensable component for designers seeking to create efficient and durable power supply circuits.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess