STMicroelectronics L7818CD2T-TR Voltage Regulator
The L7818CD2T-TR from STMicroelectronics is a robust positive voltage regulator designed to offer a fixed output voltage of 18V with an output current of up to 1.5A. This product is part of the L78 series, which is renowned for its high efficiency, reliability, and ease of use. The L7818CD2T-TR is an ideal choice for a wide range of applications, including but not limited to consumer electronics, computer systems, and industrial hardware.
Encased in a D2PAK package, the L7818CD2T-TR is equipped with thermal overload protection and short-circuit protection features, ensuring the safety and longevity of both the regulator and the electronic components it serves. The device operates within a junction temperature range of 0°C to 150°C, which allows for its use in environments with varying temperature conditions.
The L7818CD2T-TR voltage regulator requires only two external capacitors for stability, making it straightforward to implement into circuit designs. The input voltage range that the device can handle is up to 35V, providing ample headroom for common supply fluctuations, thus ensuring a stable 18V output for sensitive electronics.
Key features of the L7818CD2T-TR include:
- Output voltage fixed at 18V
- Output current up to 1.5A
- Thermal overload protection
- Short circuit protection
- No external components needed except for the input and output capacitors
- Wide input voltage range up to 35V
- Low dropout voltage
- D2PAK package for efficient heat dissipation
With its robust design and comprehensive protection features, the L7818CD2T-TR is an excellent choice for those seeking a reliable voltage regulation solution. Whether you're designing power supplies, motor controls, or domestic appliances, the L7818CD2T-TR provides the performance and durability that modern electronics demand. STMicroelectronics' commitment to quality ensures that this voltage regulator will maintain its performance over a wide range of operating conditions and throughout its lifespan.