The L78L05ACD13TR from STMicroelectronics is a highly reliable, fixed output voltage regulator designed to provide a stable 5V output. This component is part of the L78L series, which is known for its ease of use and robust performance in a wide range of applications. The device is packaged in a space-efficient SOP-8 package, making it ideal for use in space-constrained applications.
Key Features
- Output Voltage: Precisely regulated 5V output, essential for consistent performance in electronic circuits.
- Output Current: Capable of delivering up to 100mA of output current, suitable for low power applications.
- Thermal Overload Protection: Ensures the regulator does not overheat, enhancing the reliability and longevity of the device.
- Short Circuit Protection: Provides protection against short circuits, which could otherwise damage the regulator and the connected components.
- Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue operating even when the input-to-output voltage differential is minimal.
- Package: The SOP-8 package is known for its compact footprint and low profile, making it suitable for high-density PCB layouts.
Applications
The L78L05ACD13TR voltage regulator is versatile and can be used in a variety of electronic applications, including:
- Consumer Electronics
- Power Management Solutions
- Portable Devices
- Embedded Systems
- Low Power Microcontrollers
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the L78L05ACD13TR is no exception. This voltage regulator is designed to meet the rigorous standards of the industry, ensuring high reliability and performance in even the most demanding environments.
With its combination of features, the L78L05ACD13TR is an excellent choice for designers looking for a dependable 5V power supply solution. Its protections, efficiency, and small form factor make it a versatile component for a wide range of electronic projects.